Amphenol RF RF Standard Cable Assembly 095-909-175M10L

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-909-175M10L - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-175M10L
RF Standard Cable Assembly 095-909-175M10L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-909-175M10L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-909-175M10L-ND
Coaxial Cables (RF) 095-909-175M10L-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 393.7"" (10.0m) 32.8'"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 393.7"" (10.0m) 32.8'"

Buy Now Datasheet
N-Type Ra Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 10 Meters Rohs Compliant Amphenol Rf - 02AH5786 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Ra Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 10 Meters Rohs Compliant Amphenol Rf
02AH5786
N-Type Ra Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 10 Meters Rohs Compliant Amphenol Rf 02AH5786
N-TYPE RA PLUG TO N-TYPE BULKHEAD JACK ON LMR 400 CABLE, ARC, 10 METERS ROHS COMPLIANT: YES

N-TYPE RA PLUG TO N-TYPE BULKHEAD JACK ON LMR 400 CABLE, ARC, 10 METERS ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Cable Assemblies - 095-909-175M10L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-909-175M10L
RF Cable Assemblies 095-909-175M10L
RF Cable Assemblies N RA Plg to N Bkhd Jck LMR400 10m

RF Cable Assemblies N RA Plg to N Bkhd Jck LMR400 10m

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-175M10L 095-909-175M10L-ND 02AH5786 095-909-175M10L
Product Name RF Standard Cable Assembly Coaxial Cables (RF) N-Type Ra Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 10 Meters Rohs Compliant Amphenol Rf RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details