Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial Fakra to Fakra RG-174 12.00"" (304.80mm)"
RF Cable Assembly FAKRA Right Angle Jack
RF COAX CABLE, FAKRA R/A JACK-JACK, 12"; Connector to Connector:90° FAKRA Jack to FAKRA Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
RF COAX CABLE, FAKRA R/A JACK-JACK, 12" ROHS COMPLIANT: YES
CBL ASSY FAKRA JACK TO JACK 12"
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095FJZFJZAH-012 | 115-095FJZFJZAH-012-ND | 095FJZFJZAH-012 | 92AH3495 | 25AJ3079 | 095FJZFJZAH-012 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Coaxial Cable Assemblies | Rf Coax Cable, Fakra R/a Jack-Jack, 12; Connector To Connector Amphenol Rf | Rf Coax Cable, Fakra R/a Jack-Jack, 12 Rohs Compliant Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Rated Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |