Amphenol RF RF Standard Cable Assembly 095-902-529M100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-529M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-529M100
RF Standard Cable Assembly 095-902-529M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-902-529M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-529M100-ND
Coaxial Cables (RF) 115-095-902-529M100-ND
"Cable Assembly Coaxial SMA to MMCX RG-316 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMA to MMCX RG-316 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-529M100
Coaxial Cable Assemblies 095-902-529M100
RF Cable Assembly MMCX Straight Plug to

RF Cable Assembly MMCX Straight Plug to

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-529M100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-529M100
Cable Assemblies - Coaxial Cables (RF) 095-902-529M100
CBL ASSY SMA-MMCX JACK-PLUG 3.3'

CBL ASSY SMA-MMCX JACK-PLUG 3.3'

Supplier's Site
Rf Cable, Sma Bhd Jack-Mmcx Plug, 3.3Ft; Connector To Connector Amphenol Rf - 81AH6698 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Bhd Jack-Mmcx Plug, 3.3Ft; Connector To Connector Amphenol Rf
81AH6698
Rf Cable, Sma Bhd Jack-Mmcx Plug, 3.3Ft; Connector To Connector Amphenol Rf 81AH6698
RF CABLE, SMA BHD JACK-MMCX PLUG, 3.3FT; Connector to Connector:SMA Bulkhead Jack to MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA BHD JACK-MMCX PLUG, 3.3FT; Connector to Connector:SMA Bulkhead Jack to MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-529M100 115-095-902-529M100-ND 095-902-529M100 095-902-529M100 81AH6698
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable, Sma Bhd Jack-Mmcx Plug, 3.3Ft; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details