Amphenol RF RF Standard Cable Assembly 095-909-155-004

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-909-155-004 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-155-004
RF Standard Cable Assembly 095-909-155-004
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2571-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2571-ND
Coaxial Cables (RF) ARF2571-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to N-Type RG-178 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to N-Type RG-178 7.874"" (200.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-909-155-004
Coaxial Cable Assemblies 095-909-155-004
RF Cable Assembly AMC Right Angle Plug t

RF Cable Assembly AMC Right Angle Plug t

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-909-155-004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-909-155-004
Cable Assemblies - Coaxial Cables (RF) 095-909-155-004
CBL ASSY AMC-NTYPE JCK-PL 7.874"

CBL ASSY AMC-NTYPE JCK-PL 7.874"

Supplier's Site
RF Cable Assemblies - 095-909-155-004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-909-155-004
RF Cable Assemblies 095-909-155-004
RF Cable Assemblies N-Type Jack to AMC RG-178 cable 200 mm

RF Cable Assemblies N-Type Jack to AMC RG-178 cable 200 mm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-155-004 ARF2571-ND 095-909-155-004 095-909-155-004 095-909-155-004
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21268F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Video Cables (DVI, HDMI) - Q402-ND - DigiKey
Specs
Application Video
Cable Length 16 ft (48.77 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details