Amphenol RF Coaxial Cables (RF) 095FPZFPZSGM100

Description
"Cable Assembly Coaxial Fakra to Fakra RG-58 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial Fakra to Fakra RG-58 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095FPZFPZSGM100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095FPZFPZSGM100-ND
Coaxial Cables (RF) 115-095FPZFPZSGM100-ND
"Cable Assembly Coaxial Fakra to Fakra RG-58 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial Fakra to Fakra RG-58 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095FPZFPZSGM100
Coaxial Cable Assemblies 095FPZFPZSGM100
RF Cable Assembly FAKRA Straight Plug to

RF Cable Assembly FAKRA Straight Plug to

Buy Now
RF Standard Cable Assembly - 095FPZFPZSGM100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095FPZFPZSGM100
RF Standard Cable Assembly 095FPZFPZSGM100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax Cable, Fakra Str Plug-Plug, 3.3 ; Connector To Connector Amphenol Rf - 78AH6978 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Fakra Str Plug-Plug, 3.3 ; Connector To Connector Amphenol Rf
78AH6978
Rf Coax Cable, Fakra Str Plug-Plug, 3.3 ; Connector To Connector Amphenol Rf 78AH6978
RF COAX CABLE, FAKRA STR PLUG-PLUG, 3.3 ; Connector to Connector:FAKRA Plug to FAKRA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF COAX CABLE, FAKRA STR PLUG-PLUG, 3.3 ; Connector to Connector:FAKRA Plug to FAKRA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095FPZFPZSGM100-ND 095FPZFPZSGM100 095FPZFPZSGM100 78AH6978
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Coax Cable, Fakra Str Plug-Plug, 3.3 ; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016695-2 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
4 suppliers
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details