Amphenol RF Coaxial Cables (RF) 095-902-515-024

Description
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-515-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-515-024-ND
Coaxial Cables (RF) 115-095-902-515-024-ND
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-58 24.00"" (609.60mm)"

"Cable Assembly Coaxial RP-SMA to RP-SMA RG-58 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-515-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-515-024
RF Standard Cable Assembly 095-902-515-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-515-024
Coaxial Cable Assemblies 095-902-515-024
RF Cable Assembly RP-SMA Straight Jack t

RF Cable Assembly RP-SMA Straight Jack t

Buy Now
RF Cable Assemblies - 095-902-515-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-515-024
RF Cable Assemblies 095-902-515-024
RF Cable Assemblies RP SMA St Plg RP SMA St Jck RG-58 24in

RF Cable Assemblies RP SMA St Plg RP SMA St Jck RG-58 24in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-515-024-ND 095-902-515-024 095-902-515-024 095-902-515-024
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details