Radwell International Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| (1200740270), M-MICRO/F-MINI 4P ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/KIT), (5451-CI-1A), 3M MOLDED RUBBER QSII 5451-CI-1A, CN AND JCN CABLE, 25/28 KV, 1/CASE. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PC), (1200720402), MIC 4P FP 6FT. 90D #22/4 PVC, CORDSET. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PC), (1200720474), MIC 5P FP 12FT. #22AWG BRD PVC. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PC), (1200740274), M-MICRO/F-MINI 5P ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/SP OF 100) HOOK-UP WIRE, 14AWG, RED, 30.5M, JACKET MATERIAL:PVC, JACKET COLOR:RED, WIRE GAUGE:14AWG, CONDUCTOR AREA CSA:1.954MM , REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, OPERATING TEMPERATURE MAX:105 C, VOLTAGE RATING:300V... | |
| ****SPARE PART**** PARALLEL CONNECTION CABLE FOR SIMOREG DC-MASTER AND SINAMICS DCM. FREE 2 YEAR RADWELL WARRANTY | |
| 4” UNIVERSAL DETECTOR BASE, MODEL 4SB. FREE 2 YEAR RADWELL WARRANTY | |
| 7/8" PLUG-IN CABLE FOR POWER SUPPLY OF THE ET 200, PRE-ASSEMBLED CABLE WITH 2 7/8" CONNECTORS, 5-POLE, 2.0 M .. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA CONNECTION CABLE, N-CONNECT/ R-SMA MALE/MALE, PRE-ASSEMBLED, 5 METER LENGTH, ACCESS POINT ANTENNA APPLICATION. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILARY CABLE, RJ-45/D-SUB TO DDW-226, 0.5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| BUS CABLE, SIMODRIVE 611-D DRIVE BUS, 300 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE ASSEMBLY 3AMP 300V 3PIN M/F 1METER. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE ASSEMBLY 4P ANGLED CONNECTOR 5M PVC. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE ASSEMBLY FOR RELAY CARD. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE ASSEMBLY, M12 MALE 0 / M12 FEMALE 0, SHIELDED CUBE67, PUR 20AWG+22AWG SHIELDED GN UL/CSA 2M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CLIP, PLASTIC, 3 IN X 1.5 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR, 300 V, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR, PROFIBUS FC M12, 8 PIN, SILICONE FREE, IP65/IP67 RATING, WITH AXIAL CABLE OUTLET, FOR USE WITH ET 200 PRO, SOCKET INSERT (B-CODED), 5 PACK. FREE 2 YEAR RADWELL... | |
| CABLE CORDSET, 4 AMP, 250 VAC/DC, 2.5 KV, M12 FEMALE CONNECTOR, FEMALE, STRAIGHT, 5 M CABLE LENGTH, SCREW THREAD, -40 TO +80 DEGREE C, IP65/66K/67. FREE 2 YEAR RADWELL WARRANTY... | |
| CABLE CORDSET, 4 AMP, 3 POLE, 250 VAC/DC, M12 MALE CONNECTOR, A CODED, 1.5 M CABLE LENGTH, 3 WIRE TWISTED, -30 +80 DEGREE C, IP65/66K/67, POSSIBLE REPLACEMENT # 7000-12001-2330150. FREE... | |
| CABLE CORDSET, 4 AMP, 3 POLE, 50 VAC, 60 VDC, 10 M CABLE LENGTH, M8 FEMALE CONNECTOR, STRAIGHT, A CODED, SCREW THREAD, 20 MM STRIPPING LENGTH, -30 TO +80 DEGREE... | |
| CABLE CORDSET, 4 AMP, 3 POLE, 50 VAC, 60 VDC, M8 FEMALE 90 DEGREE ANGLED CONNECTOR, A CODED, 10 M CABLE LENGTH, 3 WIRE TWISTED, -40 TO +80 DEGREE C. | |
| CABLE CORDSET, 4 AMP, 3 POLE, 50 VAC, 60 VDC, M8 FEMALE CONNECTOR, STRAIGHT, A CODED, 3 M CABLE LENGTH, 3 WIRE TWISTED, -40 TO +80 DEGREE C, IP65/66K/67. FREE... | |
| CABLE CORDSET, 4 AMP, 4 POLE, 250 VAC/DC, M12 FEMALE CONNECTOR, STRAIGHT, A CODED, 3 M CABLE LENGTH, 4 WIRES, PLASTIC HOUSING, -30 TO +80 DEGREE C, IP65/66K/67. FREE 2... | |
| CABLE CORDSET, 4 AMP, 4 POLE, 50 VAC, 60 VDC, 105 KV, M8 FEMALE 90 DEGREE ANGLED CONNECTOR, A CODED, 5 M CABLE LENGTH, 4 WIRE TWISTED, -40 TO +80... | |
| CABLE REPLACEMENT FOR SIEMENS SIMATIC NET, IND. ETHERNET TP CORD 15/RJ45, 14 METER VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE SET,M12 MALE 0° / M8 FEMALE 0°, PVC 4X0.25 YE UL/CSA, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE UTP PATCH CORD WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE W/AIR FLOW SENSING SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, 30 VAC/DC, 8 POLES, 2 AMP, 0.8 KV, M12X1 MM, ZINC DIE CASTING, MATTE NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, 4 AMP. 3 POLE, 250 VAC/DC, M12 90 DEGREE ANGLED CONNECTOR, FEMALE, A CODED, PLASTIC HOUSING, 1.5 M CABLE LENGTH, 3 WIRES TWISTED, -30 TO +80 DEGREE C, IP65/66K/67,... | |
| CABLE, 7000 SERIES, M12, FEMALE 90°, 4 POLE, BLACK, 5 M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, DRIVE CLIQ,I P20_IP20, 2400 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, DRIVE-CLIQ, IP20, 0.36 METER, 1.2 FT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, FEMALE 90-DEGREE, M12; 3-POLE, 2X LED (PNP), 10 M CABLE LENGTH, 30 VDC, 4 AMPS MAX., PUR MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, FEMALE ADAPTOR, 30VAC/DC, 4AMP, 24AWG, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, FEMALE STRAIGHT, M8, 3 POLE, 3 AMP MAX, 1.5KV, 5 METER CABLE, WITH CABLE SLEEVES, PLASTIC HOUSINGS WITH GOOD RESISTANCE AGAINST CHEMICALS AND OILS, POSSIBLE REPLACEMENT # 7000-08041-6300500. FREE... | |
| CABLE, FOR POWER SUPPLY OF THE ET200, 5 POLE, PRE-ASSEMBLED CABLE WITH 2 7/8 INCH CONNECTORS, PLUG IN, 10 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12 FEMALE 90°, PVC 4X0.34, BLACK UL/CSA, 3M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12 FEMALE 90, WITH CABLE LED, PUR/PVC, GRAY, 300VAC NOMINAL VOLTAGE, POSSIBLE REPLACEMENT # 7000-12421-2340500. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12 FEMALE, 4 POLE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12 FEMALE, 90 WITH CABLE, PVC, 4X0.34, GY UL/CSA, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12 FEMALE, SHIELDED, B-COD. WITH CABLE, PROFIBUS, PUR 1 X 2 X AWG 24, 5 M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12 MALE 0 / M12 FEMALE 0, PUR 4X0.34, BK, UL/CSA+DRAG CHAIN, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12 MALE 0 / M12 FEMALE 90 LED, PUR 4X0.34 BLACK UL/CSA, DRAG CH 5M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12 MALE 0 / M12 FEMALE, 0, SHIELDED, ETHERNET, PUR 1X4XAWG26 SHIELDED GREEN UL/CSA+SCHLEPPK. 1M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12 MALE 0, PVC, 22 AWG, 5 METER CABLE, 250 VAC/DC, 4 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12 MALE 0DEG / M12 FEMALE 0DEG, SHIELDED, CUBE67, PUR 20AWG+22AWG, GN UL/CSA, 4M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12 MALE, 0 / MSUD, VALVE PLUG, FORM CI, 9.4 MM, PVC 3X0.75 YELLOW, 0.3M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12, FEMALE, 90, PVC, 4X0.34, GRAY, UL/CSA, 3M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12, MALE, 0, PVC 4X0.34, GREY, UL/CSA, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M12, RJ45 MALE 0, SHIELDED, ETHERNET, PUR 2X2XAWG22, CSA+DRAGCH, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M8 FEMALE 90DEG, PVC 3 X 0.25 DIA, 30VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M8 FEMALE CONNECTOR, STRAIGHT, WITH CABLE PUR-OB 3X0, 25 GREY, 5 METER CABLE, POSSIBLE REPLACEMENT # 7000-08041-2300500. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M8 MALE 0, M12 FEMALE 0, 3 POLE, PUR, 3X0.25, GRAY, 1.5M, POSSIBLE REPLACEMENT # 7000-88241-2300150. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, M8 MALE 0, M8 FEMALE 90, PUR 3X0.25, GRAY UL/CSA, 1.5M, POSSIBLE REPLACEMENT # 7000-88021-2300150. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, MALE / FEMALE (STRAIGHT), M12; 4-POLE, 250 V AC/DC MAX. OPERATING VOLTAGE, AWG 22, PVC MATERIAL, 2 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, MALE STRAIGHT, FEMALE 90 DEGREE ANGLE, M12- 4 POLE CONNECTOR, PLASTIC HOUSING, 250 VAC/VDC OPERATING VOLTAGE, 4 AMPS, TWO METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, MSUD VALVE PLUG FORM A 18MM, PVC 3X0.75 YELLOW, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, MSUD VALVE PLUG, FORM A, 18MM, CABLE TYPE 3 PUR, BLACK, UL/CSA, DRAG CH, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, MSUD, VALVE PLUG FORM A, 18MM, PUR, 3 X 0.75 GRAY, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, POWER, PREFAB, CUSTOM MADE, 10M, 1000 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, POWER, PREFAB, TRAILING, MC800+, 32M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, POWER, PREFAB, TRAILING, MC800, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, SINAMICS, DRIVE-CLIQ, IP20, 0.21 M, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE, SINGLE ENDED, M12 MALE 0°, PVC 12X0,14 BLACK, 10M, 30VDC, 1.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE,M12 MALE ON REAR, MSUD DOUBLE VALVE PLUG, 18MM, PUR 3X0.75 GRAY, 8IN CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE/CONNECTOR, M12, FEMALE 0 WITH CABLE, PUR 4X0.34 BK, UL/CSA, 3M, POSSIBLE REPLACEMENT # 7000-12221-6340300. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE/CONNECTOR, M8 FEMALE 90°, WITH CABLE, PUR, 4" X 0.25", GREY, UL/CSA, 5 METER, POSSIBLE REPLACEMENT # 7000-08101-2310500. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE/CONNECTOR, M8, FEMALE, 0°, W/ CABLE, 3 X 0.25, 10M CABLE, POSSIBLE REPLACEMENT # 7000-08041-2301000. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE/CONNECTOR, VALVE PLUG, FORM C, 3 WIRE, VOLTAGE: 24 VOLT AC, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTING CABLE, FEMALE, 90 DEGREE, M12, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTING CABLE, FOR MOBILE PANELS (MPI/PROFIBUS), 10 M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTING CABLE, FOR MOBILE PANELS, 10M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTING CABLE, MALE/MALE FLEXIBLE CONNECTION, PREASSEMBLED 2.0M. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, D-CLIQ, IP20/20-PREFAB, 0.31METER / 1.1FT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, FEMALE STRAIGHT, M12, 0 SHIELDED, PUR 5X0.34, GRAY, 20M. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, IWLAN RCOAX, N-CONNECT / R-SMA, MALE / MALE, FLEXIBLE, PREASSEMBLED, 10 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO AXIAL MALE, 5-POLE, PVC JACKET, GRAY, 9.8FT/3M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 3-POLE, PVC JACKET, GRAY, 16.4FT/5M CABLE LENGTH, IP65 IP66K IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 4-POLE, PUR JACKET, GRAY, SHIELDED, 16.4FT/5M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 4-POLE, PUR JACKET, YELLOW, 32.8FT/10M CABLE LENGTH, IP65 IP66K IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 4-POLE, PUR/PVC JACKET, YELLOW, 32.8FT/10M CABLE LENGTH, IP65 IP66K IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 4-POLE, PVC JACKET, GRAY, 32.8FT/10M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 4-POLE, STYRENE-BUTADIENE THERMOPLASTIC (TPE-S) JACKET, ICE BLUE, 82FT/25M CABLE LENGTH, IP65, IP68 AND IP69K, SUITABLE FOR FOOD AND BEVERAGE APPLICATIONS, FDA COMPLIANT.. FREE... | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 5-POLE, PUR/PVC JACKET, YELLOW, 32.8FT/10M CABLE LENGTH, IP65 IP66K IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 5-POLE, PVC JACKET, GRAY, 16.4FT/5M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 5-POLE, PVC JACKET, GRAY, 32.8FT/10M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 8-POLE, PUR JACKET, GRAY, 16.4FT/5M CABLE LENGTH, IP65 IP67. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 8-POLE, PUR JACKET, GRAY, 16.4FT/5M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 8-POLE, PUR JACKET, GRAY, 32.8FT/10M CABLE LENGTH, IP65 IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 8-POLE, PUR JACKET, GRAY, 32.8FT/10M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 8-POLE, PUR JACKET, GRAY, 9.8FT/3M CABLE LENGTH, IP65 IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 8-POLE, PUR JACKET, GRAY, 9.8FT/3M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 AXIAL FEMALE TO PIGTAIL, 8-POLE, PUR JACKET, GRAY, SHIELDED, 32.8FT/10M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 FEMALE 90 DEGREE, 4 AMP, 250 VAC/DC, PUR 3X0.34 BK, UL/CSA+DRAG CHAIN, 5M CABLE LENGTH, IP65/66K/67. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 RIGHT-ANGLE FEMALE TO PIGTAIL, 12-POLE, PUR JACKET, BLACK, 16.4FT/5M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 RIGHT-ANGLE FEMALE TO PIGTAIL, 12-POLE, PUR JACKET, BLACK, 9.8FT/3M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 RIGHT-ANGLE FEMALE TO PIGTAIL, 3-POLE, PVC JACKET, GRAY, 16.4FT/5M CABLE LENGTH, IP65 IP66K IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 RIGHT-ANGLE FEMALE TO PIGTAIL, 3-POLE, STYRENE-BUTADIENE THERMOPLASTIC (TPE-S) JACKET, ICE BLUE, 16.4FT/5M CABLE LENGTH, IP65, IP68 AND IP69K, SUITABLE FOR FOOD AND BEVERAGE APPLICATIONS, FDA COMPLIANT.. FREE... | |
| CONNECTION CABLE, M12 RIGHT-ANGLE FEMALE TO PIGTAIL, 4-POLE, PUR JACKET, GRAY, SHIELDED, 16.4FT/5M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 RIGHT-ANGLE FEMALE TO PIGTAIL, 4-POLE, PUR JACKET, GRAY, SHIELDED, 32.8FT/10M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 RIGHT-ANGLE FEMALE TO PIGTAIL, 4-POLE, PVC JACKET, GRAY, 32.8FT/10M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 RIGHT-ANGLE FEMALE TO PIGTAIL, 4-POLE, PVC JACKET, GRAY, 49.2FT/15M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 RIGHT-ANGLE FEMALE TO PIGTAIL, 5-POLE, PUR JACKET, GRAY, SHIELDED, 16.4FT/5M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 RIGHT-ANGLE FEMALE TO PIGTAIL, 5-POLE, PVC JACKET, GRAY, 16.4FT/5M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M12 RIGHT-ANGLE FEMALE TO PIGTAIL, 8-POLE, PUR JACKET, GRAY, 9.8FT/3M CABLE LENGTH, IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M8 AXIAL FEMALE TO PIGTAIL, 3-POLE, PUR/PVC JACKET, YELLOW, 22.9FT/7M CABLE LENGTH, IP65, IP66K, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M8 AXIAL FEMALE TO PIGTAIL, 3-POLE, PVC JACKET, GRAY, 16.4FT/5M CABLE LENGTH, IP65 IP66K IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M8 AXIAL FEMALE TO PIGTAIL, 4-POLE, PVC JACKET, GRAY, 16.4FT/5M CABLE LENGTH, IP65 IP66K IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M8 AXIAL FEMALE TO PIGTAIL, 4-POLE, PVC JACKET, GRAY, 32.8FT/10M CABLE LENGTH, IP65 IP66K IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M8 AXIAL FEMALE TO PIGTAIL, 4-POLE, PVC JACKET, GRAY, 6.5FT/2M CABLE LENGTH, IP65 IP66K IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M8 AXIAL MALE TO M8 AXIAL FEMALE, 3-POLE, PUR JACKET, YELLOW, 3.2FT/1M CABLE LENGTH, IP65 IP66K IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M8 AXIAL MALE TO PIGTAIL, 3-POLE, PUR JACKET, YELLOW, 16.4FT/5M CABLE LENGTH, IP65 IP66K IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M8 RIGHT-ANGLE FEMALE TO PIGTAIL, 3-POLE, PVC JACKET, GRAY, 16.4FT/5M CABLE LENGTH, IP65 IP66K IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, M8 RIGHT-ANGLE FEMALE TO PIGTAIL, 4-POLE, PVC JACKET, GRAY, 16.4FT/5M CABLE LENGTH, IP65 IP66K IP67.. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, MALE STRAIGHT TO FEMALE STRAIGHT, GRAY, 4 X 0.25 MM, M8, 30V AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION CABLE, MALE TO FEMALE STRAIGHT, M8, 4 POLE, PUR 4X0.25, BLACK, UL/CSA, 0.3 M CABLE, AWG 24, 4 AMP, 30 V, POSSIBLE REPLACEMENT # 7000-88011-6310030. FREE 2 YEAR RADWELL... | |
| CONNECTION CABLE, STRAIGHT M8 FEMALE CONNECTOR, 3 POLE, 50 VAC / 60 VDC RATED, 5 M CABLE LENGTH, IP65/IP66K/IP67. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION LEAD, 7000 SERIES, UNSHIELDED , M8, 24 AWG, FEMALE, 5 M, 4 AMP, 60 VDC, 50 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION LEAD, M12, 4PIN, STRAIGHT, 3M, PLUG, 250VAC, 4A. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOIN CABLE, M12 Y-DISTRIBUTOR / M8 FEMALE 0, PUR 3X0.25 BK UL/CSA 1,5M, POSSIBLE REPLACEMENT # 7000-40821-6300150. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, 80 V, 9 PIN, PLUG IN, IP20, 1.5 M (CABLE), PROFIBUS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, M12 MALE 0° SHIELDED WITH CABLE, PUR 5X0.34 SHIELDED BLACK UL/CSA+DRAG CHAIN 10M. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, M12 MALE 0° SHIELDED WITH CABLE, PVC 5X0.34 SHIELDED GRAY UL/CSA 5M. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, M12 MALE 90° / MSUD, VALVE PLUG FORM C 8 MM, PUR 3 X 0.75, BLACK, UL/CSA, DRAG CH 1M. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, M12, FEMALE, 90 DEG, LED, PUR 5X0.34 GRAY, UL/CSA, DRAG CH 5M. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, M8 MALE 0 / M8 FEMALE 90, PUR 3X0.25 GY UL/CSA, 0.3M, POSSIBLE REPLACEMENT # 7000-88021-2300030. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MSUD VALVE PLUG, FORM A, 18 MM, PVC JACKET, AWG18 CABLE SIZE, GRAY COLOR, 3 M, 24 VAC/VDC OPERATING VOLTAGE, 4 AMP RATING (PER CONTACT). FREE 2 YEAR RADWELL... | |
| CORD SET - 3 POLE, FEMALE PLUG, 10M PUR. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET - 3 POLE, FEMALE PLUG, 5M PUR. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET - 3 POLE, FEMALE PLUG, 5M RIGHT ANGLE PUR. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET - 4 POLE, FEMALE M8, PLUG, 2M PUR. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET - 4 POLE, M12, FEMALE PLUG, 22AWG 5M. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET - 4 POLE, M12, ML PLUG, FLD WR 3-6.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET - 5 POLE, M12, MALE, PLG, FIELD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET - 5 POLE, RIGHT ANGLE M12, FEMALE PLUG, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET 4AMP 30VAC/DC 90DEG ANGLE 4PIN F 2M. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET ASSEMBLY MALE/FEMALE 300V. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET MSUD VALVE FORM A 18MM WITH CABLE 4X075 GREY 5M 10AMP 230V. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, 4 AMP, 250 VAC/DC, M12 4 PIN FEMALE CONNECTOR, STRAIGHT, A CODED, 5 M CABLE LENGTH, -25 TO +85 DEGREES C, IP65/66K/67. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, 4 AMP, 30 VAC/DC, M12 6 PIN MALE TO M12 6 PIN FEMALE CONNECTION, SHIELDED, A CODED, 0.15 M CABLE LENGTH, -25 TO +85 DEGREES C, IP65/67. FREE... | |
| CORD SET, 4 AMP, 30 VAC/DC, M12 6 PIN MALE TO M12 6 PIN FEMALE CONNECTION, STRAIGHT, SHIELDED, A CODED, 1.5 M CABLE LENGTH, -25 TO +85 DEGREES C, IP65/67. | |
| CORD SET, 4 AMP, 50 VAC, 60 VDC, M8 THREAD, 4 PIN MALE/FEMALE CONNECTORS, STRAIGHT, A CODED, 2 M CABLE LENGTH, -25 TO +85 DEGREES C, IP65/66K/67/68. FREE 2 YEAR... | |
| CORD SET, 4 AMP, 50 VAC, 60 VDC, M8 THREAD, M8 MALE 3 PIN CONNECTOR, STRAIGHT, M12 FEMALE 3 PIN 90-DEGREE ANGLED CONNECTOR, A CODED, 2 M CABLE LENGTH, -25... | |
| CORD SET, 7/8IN FEMALE 90° CONNECTOR, WITH CABLE, PUR 5X1.5 GRAY UL/CSA+DRAG CHAIN .5M. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, FEMALE CONNECTOR, M8, STRAIGHT, 10M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, M12 ,MALE 90° / M12 FEMALE 90°, SHIELDED, CUBE67, PUR 20AWG+22AWG SHIELDED GREEN UL/CSA, 1.2M. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, M12 CONNECTOR, FEMALE STRAIGHT, 4-POLE, 4 AMP MAX, YELLOW COLOR, PVC JACKET, NICKEL BRASS, 5 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, M12 FEMALE STRAIGHT CONNECTOR, 4 POLE, PUR 4X0.34, 250 VAC/DC, BLACK CABLE JACKET, 15 M CABLE LENGTH, IP65/66K/67. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, M12 FEMALE, 0° WITH CABLE, PVC 5X0.34, BLACK, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, M12 MALE 0° / M8 FEMALE 0°, PUR 4X0.25, BLACK,UL/CSA+DRAG CHAIN, 1M. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, M24VAC, 4A, YELLOW LED, IP67, PVC 3X0.75 GRAY, 10M, MSUD VALVE PLUG A-18MM WITH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, M8 FEMALE, PVC, 3X0.25, YELLOW, UL/CSA, 5 M LONG. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, M8 MALE 0° / M8 FEMALE 0°, PUR 3X0.25, BLACK ,UL/CSA+DRAG CHAIN, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, MIC, 2P, MP, 12FT, #22/2, BRN/BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, MSUD VALVE PLUG FORM BI 11MM, GRAY, 24 VAC, 24 VDC, 10 M, 3 WIRES, CABLE TYPE: PVC. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, MSUD VALVE PLUG, FORM A ,18MM, PVC 3X0.75, BLACK, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, MSUD VALVE PLUG, FORM CI 9.4 MM, PVC 3X0.75, GRAY, 3M CABLE,4AMP,110V AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, SINGLE ENDED, FEMALE, M12 CONNECTOR, 90 DEGREE, W/LED, 4 WIRE, PUR 4X0.34, YELLOW, UL/CSA, 10 METER LENGTH, POSSIBLE REPLACEMENT # 7000-12421-0341000. FREE 2 YEAR RADWELL WARRANTY | |
| CORD-SET, M12 MALE 0 DEG. / M12 FEMALE 90 DEG. LED, 24 VDC OPERATING VOLTAGE, PUR 4X0.34 GRAY, UL/CSA, DRAG CH, 5 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY... | |
| CORD-SET, M12 MALE TO M12 FEMALE, STRAIGHT CONNECTORS, 250 VAC/VDC MAX OPERATING VOLTAGE, PVC WIRE ISOLATION, 4 WIRE, 0.34 MM WIRE DIAMETER, UL/CSA, 1M. FREE 2 YEAR RADWELL WARRANTY | |
| CORDESET, 4 AMP, 6 POLE, 30 VZC/DC, M12 MALE/FEMALE CONNECTORS, STRAIGHT, A CODED, SHIELDED, 2.5 M CABLE LENGTH, M12 SCREW THREAD, GREEN, -50 TO +80 DEGREE C, IP65/67. FREE 2... | |
| CORDEST, 3 POLE, 4 AMP, 50 VAC, 60 VDC, M8 FEMALE 90-DEGREE ANGLED CONNECTOR, 5 M CABLE LENGTH, -30 TO +80 DEGREES C, IP65/66K/67. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET 3PIN M/F 1.5CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET MICRO-CHANGE 3-POLE FEMALE 17FT. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET SENSOR AND RECEPTACLE, 4AMP, 1/2-20UNF, FEMALE, STRAIGHT TO PIGTAIL, 250VAC/VDC, 3.66M CABLE LENGTH, IP67 INGRESS RATING. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, 250 VAC/DC, M12 FEMALE 4 PIN CONNECTOR, STRAIGHT, A CODED, SINGLE ENDED, 10 M CABLE LENGTH, 22 AWG, -30 TO +80 DEGREE C, IP65/66K/67, POSSIBLE REPLACEMENT # 7000-12221-6341000. FREE... | |
| CORDSET, 3 PIN, MALE TO FEMALE, 4 AMP, 250 VAC/VDC, 4 METER LENGTH, 3 WIRE, M12 THREAD, 22 AWG, NICKEL PLATED ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, 3 POLE, 4 AMP, 50 VAC, 60 VDC, 1.5 KV, M8 MALE TO M8 FEMALE CONNECTOR, A CODED, M8 SCREW THREAD, 3 M CABLE LENGTH, -40 TO +80 DEGREE... | |
| CORDSET, 4 AMP, 3 POLE, 50 VAC, 60 VDC, 1X M8 MALE CONNECTOR STRAIGHT, 1X M8 FEMALE CONNECTOR RIGHT ANGLE, M8 SCREW THREAD, 24 AWG, -25 TO +85 DEGREE C,... | |
| CORDSET, 4 AMP, 4 POLE, 50 VAC, 60 VDC, M8 FEMALE CONNECTOR, STRAIGHT, A CODED, W/ CABLE SLEEVE, SCREW THREAD, 20 MM STRIPPING LENGTH, BLACK, -40 TO +80 DEGREE, IP65,... | |
| CORDSET, 4 AMP, 4 POLE, 50 VAC, 60 VDC, M8 FEMALE CONNECTOR, STRAIGHT, SCREW THREAD, 20 MM STRIPPING LENGTH, 24 AWG, 4 WIRES TWISTED, -40 TO +80 DEGREE C, IP65/66K/67. | |
| CORDSET, 4 AMP, 6 POLE, 30 VAC/DC, MALE/FEMALE M12 CONNECTORS, SHIELDED, A CODED, 3.52 M CABLE LENGTH, M12 SCREW THREAD, GREEN, -25 TO +85 DEGREE C, IP65/67. FREE 2 YEAR... | |
| CORDSET, 4 POLE, 4 AMP, 250 VAC/DC, M12 FEMALE CONNECTOR, A CODED, 5 M CABLE LENGTH, 4 WIRES TWISTED, -40 TO +80 DEGREE C, IP65/66K/67, REPLACEMENT FOR 7000-12221-6240500. FREE 2... | |
| CORDSET, 4 POLE, 4 AMP, 30 VAC/DC, 1.5 KV, M8 FEMALE CONNECTOR, STRAIGHT A CODED, 5 M CABLE LENGTH, 4 WIRES TWISTED, -40 TO +80 DEGREE C, IP65/66K/67. FREE 2... | |
| CORDSET, 4 POLE, 4 AMP, 50 VAC, 60 VDC, 1.5 KV, M8 FEMALE CONNECTOR, A CODED, 3 M CABLE LENGTH, 4 WIRES TWISTED, -30 TO +80 DEGREE C, IP65/66K/67. FREE... | |
| CORDSET, 5 POLE, 4 AMP, 125 VAC/DC, M12 MALE TO M12 FEMALE CONNECTOR, STRAIGHT, A CODED, 1 M CABLE LENGTH, -40 TO +80 DEGREE C, IP65/66K/67. FREE 2 YEAR RADWELL... | |
| CORDSET, 5 POLE, 4 AMP, M12 FEMALE CONNECTOR, A CODED, 5 M CABLE LENGTH, 5 WIRES TWISTED, -30 TO +80 DEGREE C, IP65/66K/67. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, 8 POLE, 2 AMP, 30 VAC/DC, 0.8 KV, M23 FEMALE CONNECTOR STRAIGHT, A CODED, 2 M CABLE LENGTH, 8 WIRES TWISTED, -40 TO +80 DEGREE C, IP65/66K/67. FREE 2... | |
| CORDSET, CABLE, M12 FEMALE 90, PUR 4X0.34, GY, UL/CSA ,10-METER, POSSIBLE REPLACEMENT # 7000-12341-2341000. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, DOUBLE ENDED, M12 CONNECTOR SIZE, MALE TO FEMALE, 3 WIRE, 3 PIN, 1 METER LENGTH, 250 VAC/250 VDC, 4 AMP, GRAY COLOR, POSSIBLE REPLACEMENT # 7000-40101-2330100. FREE 2 YEAR... | |
| CORDSET, DOUBLE ENDED, M12 STRAIGHT MALE, D-CODED, RJ45 STRAIGHT MALE, SHIELDED, 60 VDC, PUR JACKET, 3 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 90 DEGREE FEMALE TO FLYING LEADS, PVC TYPE, 5 PIN, M12X1, 5 METER, 125 VAC, 4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 CONNECTOR, FEMALE 0 WITH CABLE, PVC, 4X0.34 YE UL/CSA, 15 METER. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 FEMALE 0 WITH CABLE, PVC 4X0.34, BLACK, 5-METER, UL/CSA. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 FEMALE 90 DEGREE, PVC, BLACK, UL/CSA, 5 METER. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 FEMALE 90 LED, PUR 3X0.34 GRAY, UL/CSA, DRAG CH 5M. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 FEMALE CONNECTOR 90DEG, 6M CABLE GREY, AWG 22, 250VAC/DC, 4A, UL RATING 30VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 FEMALE STRAIGHT CONNECTOR, PVC 4X0.34, BLACK, UL/CSA, 10-METER. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 FEMALE STRAIGHT, 12-POLE, 5M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 FEMALE TO STRAY-WIRE, 90 DEG. CONNECTOR, PUR 4X0.34 BK, 5 METER LENGTH, UL/CSA, POSSIBLE REPLACEMENT # 7000-12341-6340500. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 FEMALE, DEVICENET, PUR AWG24+AWG22 SHIELDED VIOLET UL/CSA+DRAG CH, 1.5M,. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 MALE / M12 FEMALE, SHIELDED, CUBE67, GN UL/CSA+DRAG CH, 0.3M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 MALE 0 / M12 FEMALE 0 A-COD, 4 AMP, 6 POLE, 30 VAC/DC, HYBRID CABLE, SHIELDED, GREEN, 5 PIN, 0.5 M. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 MALE 0° / M12 FEMALE 0° A-COD. SHIELDED, 4 AMP, 4 POLE, 60 VAC/DC, PUR 4X0.34, SHIELDED, GREY, 4 PIN, 0.6 M, (4233608). FREE 2 YEAR RADWELL WARRANTY... | |
| CORDSET, M12 MALE 0° / M12 FEMALE 0°, 4 AMP, 6 POLE, 30 V, SHIELDED, PUR 4X0.5+2X0.25 SHIELDED GN UL/CSA+DRAG CH. A-COD, 1 M CABLE LENGTH. FREE 2 YEAR RADWELL... | |
| CORDSET, M12 MALE 0° / M12 MALE 0° D-COD, 4 AMP, 30-60 VDC, 4 POLE, ETHERNET PUR 2X2XAWG22 SHIELDED GREEN UL, CSA + DRAG CHAIN, 3 M CABLE LENGTH. FREE... | |
| CORDSET, M12 MALE 0° / RJ45 MALE 0°, SHIELDED ETHERNET, PUR 2X2XAWG22 SHIELDED, GN UL,CSA+DRAGCH, 1.5M,. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 MALE 0/M12 FEMALE 0 SHIELDED B-COD.PROFIBUS, PUR 1X2XAWG24 SHIELDED VT UL/CSA+DRAGCHAIN, 2-METER. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 MALE STRAIGHT CONNECTOR, M8 FEMALE STRAIGHT CONNECTOR, PUR-OB 3X0, 4 AMP, 50 VAC / 60 VDC, CABLE LENGTH: 1.5 M, POSSIBLE REPLACEMENT # 7000-40561-2300150. FREE 2 YEAR RADWELL... | |
| CORDSET, M12 MALE, 0 SHIELDED, D CODED, ETHERNET, PUR 2X2XAWG22 SHIELDED GREEN UL, CSA+DRAGCHAIN, 1.5M. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 MALE, 0° SHIELDED, D CODED, ETHERNET, PUR 2X2XAWG22 SHIELDED GREEN UL, CSA+DRAGCHAIN, 10 METER CABLE, 60 VDC, 4 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 MALE, M12 FEMALE, PUR, 5X0.34, YELLOW, UL/CSA+DRAG CHAIN, 1.5M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 MALE, M12 FEMALE, PUR, 5X0.34, YELLOW, UL/CSA, DRAG CH, 1M,. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12 X 1, FEMALE TO FLYING LEADS, 5 PIN, PUR TYPE, 15 METER. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12, 4-POLE, FEMALE, 90 DEGREE, A-CODED, BLACK PVC JACKET, 2 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12, FEMALE, LED, PUR, 4X0.34, GRAY, UL/CSA, DRAG CH, 5M,. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12, FEMALE, PUR, 5X0.34, GY, UL/CSA, 5M,, POSSIBLE REPLACEMENT # 7000-12241-2350500. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M12, STEEL MALE, 0° M12 STEEL FEMALE, 0°, PVC, 4X0.34, GRAY, 1.5M. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 FEMAL,E 90 WITH CABLE, PVC 4X0.25. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 FEMALE 0 WITH CABLE, PICO (M8), 24 AWG, 3 WIRE, 3 PIN, 4 A, PUR 3X0.25 BK UL/CSA+DRAG CHAIN, 10 M. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 FEMALE TO STRAY WIRE, 90 DEG. CONNECTOR ANGLE, PUR 3 X 0.25, BLACK UL/CSA+DRAG CHAIN, 5 METER CABLE LENGTH, REPLACEMENT FOR 7000-08081-6200500. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 FEMALE, 0 WITH CABLE, PVC 3X0.25 YELLOW UL/CSA, 3M. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 FEMALE, 4 AMP, 60 VAC/DC, 3-POLE, 10 METER,IP65, IP66K, IP67,. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 FEMALE, 90 WITH CABLE, PVC 4X0.25 BLACK UL/CSA, 5 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 FEMALE, PVC, 3 X 0.25 BK, UL/CSA, 5 METER CABLE, 4 AMP, 60 VAC/DC, SAME AS SMC 7000-08041-6100500. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 MALE 0 / M8 FEMALE 0, MAX. 50 V AC/60 VDC, 2 M LENGTH, 1.5 KV, 3 POLE, ZINC DIE CASTING, MATTE NICKEL PLATED, PUR. FREE 2 YEAR... | |
| CORDSET, M8 MALE 0° / M8 FEMALE 0°, PUR 3X0.25 YELLOW UL/CSA+DRAG CHAIN 2M. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 MALE STRAIGHT TO FEMALE RIGHT, PVC TYPE, 5 PIN, M8X1, 1 METER. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 MALE STRAIGHT/M8 FEMALE STRAIGHT SHIELDED, .3M CABLE GREY, 30VAC/DC, 4A. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 MALE STRAIGHT/M8 FEMALE STRAIGHT SHIELDED, .6M CABLE GREY, 30VAC/DC, 4A. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 MALE, M8 FEMALE, PUR, 3X0.25 BLACK UL/CSA+DRAG CHAIN, 0.3M,. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 MALE, M8 FEMALE, PUR, 4X0.25 BLACK UL/CSA, 0.2M, POSSIBLE REPLACEMENT # 7000-88011-6310020. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8 MALE, PUR 4X0.25 BLACK UL/CSA+DRAG CHAIN, 5M,. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8, 4 PIN, STRAIGHT, 5 METER CABLE, PLUG, 30 VAC, 4 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, M8, FEMALE, PVC, 30VAC, 4A, 1.5M,. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, MALE STRAIGHT TO FEMALE STRAIGH, M8 TO M8, 3 POLE, 30 V DC, 1.5 KV, POSSIBLE REPLACEMENT # 7000-88001-0300200. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, MICROCHANGE, 3 POSITION, FEMALE, 12 FOOT, #22/3 AWG, 90 DEGREE, AUTO. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, MSUD VALVE PLUG FORM A 18 MM, FLYING LEADS, 3 WIRE, 110 VAC/DC, PVC, 4 AMP, 3 M CABLE, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, PUR CABLE TYPE, 4 PINS, M12 STRAIGHT MALE TO RJ-45 STRAIGHT MALE, 4-POLE, 60 VDC, 1.5 AMPS, 10 M LENGTH, 22 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, PUR CABLE, M12; 4-PIN; FEMALE CONNECTOR, 250 VAC/VDC, 4 AMPS, 10 M CABLE LENGTH, 22 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, SINGLE ENDED, M12 CONNECTOR, FEMALE, 90 DEGREE, W/ CABLE LED, 4 WIRE, PUR 4X0.34 YELLOW UL/CSA, 5 METER,, POSSIBLE REPLACEMENT # 7000-12421-0340500. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, SINGLE-ENDED, M12 / FEMALE TO FLYING LEADS, 4-POLE, 4-PIN, 22 AWG, 7.5 M, 250 VAC/DC, PUR/PVC, POSSIBLE REPLACEMENT # 7000-12221-6340750. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET, STRAIGHT, MALE, 2 WIRE, 6 METER. FREE 2 YEAR RADWELL WARRANTY | |
| CORDSET,MSUD DOUBLE VALVE ,PLUG FORM A, 18MM, PUR 4X0.75, GRAY, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| D-CLIQ CABLE,IP20/20-PREFAB ,0.26M(0.9FT). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/01/2015, BUS CABLE, DRIVE BUS CABLE, SIMODRIVE 611-D, 100 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/01/2015, BUS CABLE, SIMODRIVE 611-D DRIVE, FOR MODULE WIDTH = 150 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/01/2015, DRIVE BUS CABLE, SIMODRIVE 611-D, 100 MM ROUND CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2022, PLUG-IN CABLE, SINAUT ST7, FOR CONNECTION TO MD2/3/4 MODEMS, 1.5 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 4/01/2015, SHIELD CONNECTION PLATE, SIMODRIVE 611, FOR HOSE COOLING, 50 MM MODULE WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 10/01/2015, POWER CABLE, SIZE 1, PREASSEMBLED, FULL THREAD, 12MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3 PIN, MOLDED CONNECTOR, MICRO-CHANGE, 300V, 3 AMP, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE CORDSET CONNECTOR, 2-PIN FEMALE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE CORDSET, 3 PIN, MALE, 3 WIRE, 3 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE FOR FIREWIRE, 1394B, CAMERAS HIGH FLEX, 4.5M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE SCREENING KIT, MICROMASTER 4 GLAND PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE SET, 12FT, RIGHT ANGLE, QUICK DISCONNECT, 3POLE, FEMALE CONNECTOR, 18-3 WIRE ,12FT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE SET, 4 PIN / FEMALE / CONNECTOR , RIGHT ANGLE, 3 AMP, 300 V, 12 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE, 15 PIN, MALE, 17 PIN, ROUND FEMALE CONNECTORS, 10 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE, DYNASERV TO 6000 SERVO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE, M12 FEMALE 0 WITH CABLE, PUR 4X0.34 YELLOW UL/CSA 15M, REPLACED BY 7000-12221-0341500, POSSIBLE REPLACEMENT # 7000-12221-0341500. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTION CABLE, M12 FEMALE 0 WITH CABLE, PUR 4X0.34 YELLOW UL/CSA 7M, REPLACED BY 7000-12221-0340700. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTION CABLE, M12 RIGHT-ANGLE FEMALE TO PIGTAIL, 4-POLE, PUR/PVC JACKET, YELLOW, 22.9FT/7M CABLE LENGTH, IP65 IP66K IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTION CABLE, M8 AXIAL MALE TO M8 AXIAL FEMALE, 3-POLE, PUR/PVC JACKET YELLOW, 3.2 FT/1 M CABLE LENGTH, IP65, REPLACED BY 7000-88001-0300100, POSSIBLE REPLACEMENT # 7000-88001-0300100. FREE... | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, M12 FEMALE STRAIGHT CONNECTOR, 5 POLE, A-CODED, 125 V-AC/DC, 4 AMP, 5 M LENGTH, IP65/66K/67, SUCCESSOR: 7000-12241-6350500, POSSIBLE REPLACEMENT # 7000-12241-6350500. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, STYLE 2464. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORD SET, 10FT, 3PIN, MIL SPEC, RIGHT ANGLE CONN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORD SET, MICRO-CHANGE, MOLDED CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORDSET W/3PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORDSET, 20FT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORDSET, 4PIN, FEMALE RIGHT ANGLE CONNECTOR, 300 VOLTS, 3 AMPS, 12 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORDSET, MICRO CHANGE, 3 AMP, 300 V, 6 FT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORDSET, MICRO-CHANGE SERIES, MOLDED CONNECTOR, FEMALE STRAIGHT CONNECTOR, 5 PIN, 3AMP, 300V, 12 FOOT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORDSET, MICRO-CHANGE, 3 POLE, FEMALE CONNECTOR, 20 FT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORDSET, MOLDED CONNECTOR, QUICK-DISCONNECT SYSTEMS, 3-PIN CONNECTOR, 300 VOLT, 3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORDSET, STRAIGHT CONNECTOR, FEMALE, 5POSITION, 4AMP, 300V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO-CHANGE CONNECTOR, QUICK DISCONNECT, 300 V, 3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO-CHANGE MOLDED CONNECTOR, 3-PIN, FEMALE STRAIGHT CONNECTOR, 2 METER CABLE, BLACK, 3 AMPS, 300V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOLDED CONNECTOR, 300V, 3A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE 01/04/15, SIMODRIVE 611-D DRIVE BUS FOR MODULE, WIDTH W = 50 MM, ROUND CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RIBBON CABLE 26PIN, 4PL. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE BUS CABLE MODULE, WIDTH 50 MM, DRIVE BUS CABLE, 50 MM WIDTH, SIMODRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE-CLIQ CABLE, IP20 TO IP20, 1.45M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE-CLIQ CABLE, IP20/20, PREFAB, 5.0 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL CABLE, 24AWG, BLUE, 1000FT/REEL. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET CABLE, INDUSTRIAL, RJ45/RJ45, CAT 6A, TP CABLE, 4X2, 25 METER. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET CABLE, M12 MALE, D-CODED, RJ45 MALE, SHIELDED, 4-POLE, MALE STRAIGHT TO MALE STRAIGHT, ETHERNET CAT5, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE 90 WITH CABLE, PUR 4X0.25 GY UL/CSA+DRAG, CHAIN, 5M, M8. FREE 2 YEAR RADWELL WARRANTY | |
| FIBER OPTIC CABLE (62.5/125), STANDARD CABLE, SPLITTABLE, PRE-ASSEMBLED WITH 4 BFOC CONNECTORS, LENGTH 1 M.. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL ETHERNET TP CORD 9/RJ45, TP CORD PRE-ASSEMBLED WITH 1X RJ45 CONNECTOR AND 1X 9-POLE ITP CONNECTOR LENGTH 2 M.. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL ETHERNET TP XP CORD RJ45/RJ45, TP CORD PRE-ASSEMBLED WITH 2 RJ45 PLUG, SEND AND RECEIVE LINE CROSSED, LENGTH 0.5 M.. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL ETHERNET TP XP CORD RJ45/RJ45, TP CORD PRE-ASSEMBLED WITH 2 RJ45 PLUG, SEND AND RECEIVE LINE CROSSED, LENGTH 2 M.. FREE 2 YEAR RADWELL WARRANTY | |
| M12 FEMALE 0 WITH CABLE, PVC 5X0.34 BK UL/CSA 10M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 FEMALE 0° WITH CABLE NO CABLE SLEEVE, PVC 4X0.34 YELLOW UL/CSA 10M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 FEMALE 0° WITH CABLE, PUR 3X0.34 GRAY UL/CSA+DRAG CHAIN 3M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 FEMALE 0° WITH CABLE, PVC 5X0.34 GRAY UL/CSA 5M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 FEMALE 90 LED, PUR 4X0.34 BLACK UL/CSA, DRAG CH 10M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 FEMALE 90° LED, PUR 3X0.34 BLACK UL/CSA, DRAG CH 5M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 FEMALE 90° WITH CABLE, PUR 4X0.34 GRAY UL/CSA+DRAG CHAIN 3M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 FEMALE 90° WITH CABLE, PUR 5X0.34 YE UL/CSA 3M, POSSIBLE REPLACEMENT # 7000-12361-0350300. FREE 2 YEAR RADWELL WARRANTY | |
| M12 FEMALE 90° WITH CABLE, PVC 5X0.34 YELLOW UL/CSA 5M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 MALE 0° / M12 FEMALE 0°, PVC 4X0.34 YE UL/CSA 1.5M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 MALE 0° / MSUD VALVE PLUG FORM CI 9.4 MM, PUR 3X0.75 YELLOW, UL/CSA, DRAG CH 5M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 MALE 0° SHIELDED B-COD. WITH CABLE, PROFIBUS, PUR 1X2XAWG24 SHIELDED VIOLET UL/CSA+DRAGCHAIN 5M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 MALE 0° WITH CABLE, PUR 5X0.34 BLACK UL/CSA+DRAG CHAIN 10M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 MALE 0° WITH CABLE, PVC 4X0.34 YELLOW UL/CSA 10M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 MALE 90° SHIELDED WITH CABLE, PUR 5X0.34 SHIELDED BLACK UL/CSA+DRAG CHAIN 15M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 MALE 90° SHIELDED WITH CABLE, PUR 8X0.25 SHIELDED BLACK UL/CSA+DRAG CHAIN 15M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 MALE ON REAR OF MSUD DOUBLE VALVE PLUG 10 MM, PUR 3X0.75 BLACK 0M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 MALE ON REAR OF MSUD DOUBLE VALVE PLUG 18MM, PUR 3X0.75 GRAY, 0M. FREE 2 YEAR RADWELL WARRANTY | |
| M12 POWER CABLE, L-CODED MALE 0° / 7/8"" FEMALE 0°, PUR 5X1.5 BLACK UL/CSA+DRAG CHAIN 0.3M. FREE 2 YEAR RADWELL WARRANTY | |
| M23 FEMALE 0° WITH CABLE, PUR 16X0.34+3X0.75 GRAY DRAG CHAIN 50M. FREE 2 YEAR RADWELL WARRANTY | |
| M23 FEMALE, 0° 12 POLE, PUR 8X0,34+3X0.75 GRAY, DRAG CH 5M. FREE 2 YEAR RADWELL WARRANTY | |
| M8 CONNECTOR, FEMALE 0, WITH CABLE, PVC, 4X0.25, YELLOW, UL/CSA, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| M8 FEMALE 0 WITH CABLE, PUR 4X0.25 GY UL/CSA+DRAG CHAIN 10M. FREE 2 YEAR RADWELL WARRANTY | |
| M8 FEMALE 0 WITH CABLE, PUR 8X0.14 7.5M. FREE 2 YEAR RADWELL WARRANTY | |
| M8 FEMALE 0° LED WITH CABLE, PUR 3X0.25 BLACK UL, CSA+DRAG CHAIN 10M. FREE 2 YEAR RADWELL WARRANTY | |
| M8 FEMALE 0° WITH CABLE, PUR 3X0.25 YELLOW UL/CSA+ROBOT+DRAG CHAIN 10M. FREE 2 YEAR RADWELL WARRANTY | |
| M8 FEMALE 90° WITH CABLE, PUR 4X0.25 GRAY UL/CSA+DRAG CHAIN 3M. FREE 2 YEAR RADWELL WARRANTY | |
| M8, 4-POLE, MALE STRAIGHT, WITH CABLE, PVC 4X0.25 YE UL/CSA, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO-CHANGE MOLDED JUNCTION BOX, SIDE MOUNT, DUAL KEYWAY PARALLEL WIRING WITH 8 CONNECTOR PORTS, 10P MR STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CORDSET,MC/MIC ,3POLE, STRAIGHT TO/90 DEGREE CONNECTOR, MALE/FEMALE,3PIN, 6IN LENGTH . FREE 2 YEAR RADWELL WARRANTY | |
| MOBY I/E/U, PLUG-IN CABLE ASM 456 TO SLG. FREE 2 YEAR RADWELL WARRANTY | |
| MOLEX ,WOODHEAD ,704006B01F200 ,MIC 4P M/MP, 20FT, 18/4 PUR. FREE 2 YEAR RADWELL WARRANTY | |
| MQ12 CORDSET, FEMALE STRAIGHT 0° WITH CABLE, 4 POLE, PVC 4X0.34, YELLOW, UL/CSA, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| MSUD VALVE PLUG FORM A 18MM, PUR 3X0.75 YELLOW, UL/CSA, DRAG CH 7.5M. FREE 2 YEAR RADWELL WARRANTY | |
| MSUD VALVE PLUG FORM A 18MM, PVC 4X0.75 BLACK 5M. FREE 2 YEAR RADWELL WARRANTY | |
| MSUD VALVE PLUG FORM BI 11MM, PVC 3X0.75 GRAY, 3M. FREE 2 YEAR RADWELL WARRANTY | |
| MSUD VALVE PLUG FORM CI 9.4 MM, 3 MPOLE, 6 AMP, 230 VAC/DC, 3 M CABLE LENGTH, 3 WIRES TWISTED, -30 TO +70 DEGREE C, IP67. FREE 2 YEAR RADWELL... | |
| MSUD VALVE PLUG, FORM A 18MM, WITH CABLE, 24 VAC/DC, LED AND SUPPRESSION, BRIDGED PE, PUR 3X0.75 BLACK UL/CSA, DRAG CH 0.6M. FREE 2 YEAR RADWELL WARRANTY | |
| MSUD VALVE PLUG, FORM A,18 MM, PVC 3 X 0.75 YELLOW, 3 M. FREE 2 YEAR RADWELL WARRANTY | |
| MSUD VALVE PLUG, FORM BI 11MM, PVC 3X0.75 GRAY, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MSUD VALVE PLUG, FORM CI 9.4 MM, PVC 3X0.75 GRAY, 3 M, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MSUD, VALVE PLUG, FORM A, 18MM, PVC, 3X0.75, GRAY, 3M. FREE 2 YEAR RADWELL WARRANTY | |
| MURR ELEKTRONIK Cable and Wire 7000-12341-6140500 | |
| MURR ELEKTRONIK Cable and Wire 7000-40041-6351000 | |
| MURR ELEKTRONIK Cable and Wire 7000-40121-6340500 | |
| MURR ELEKTRONIK Cable and Wire 7000-44511-7960200 | |
| MURR ELEKTRONIK Cable and Wire 7000-80021-2160300 | |
| MURR ELEKTRONIK Cable and Wire 7000-88001-6300200 | |
| MURR ELEKTRONIK Sensors & Switches 7000-08041-0100500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-08041-0200700 | |
| MURR ELEKTRONIK Sensors & Switches 7000-08041-2100500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-08041-2101000 | |
| MURR ELEKTRONIK Sensors & Switches 7000-08041-6100200 | |
| MURR ELEKTRONIK Sensors & Switches 7000-08041-6100500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-08041-6300300 | |
| MURR ELEKTRONIK Sensors & Switches 7000-08041-6300500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-08061-2110500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-08061-2111000 | |
| MURR ELEKTRONIK Sensors & Switches 7000-08061-6110150 | |
| MURR ELEKTRONIK Sensors & Switches 7000-08061-6111000 | |
| MURR ELEKTRONIK Sensors & Switches 7000-11021-2160500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-12221-0140500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-12221-2141000 | |
| MURR ELEKTRONIK Sensors & Switches 7000-12221-2141500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-12221-6140500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-12241-2350500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-12241-6350500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-12341-0141000 | |
| MURR ELEKTRONIK Sensors & Switches 7000-12341-2141000 | |
| MURR ELEKTRONIK Sensors & Switches 7000-12341-2240500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-12341-6340500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-12361-2151000 | |
| MURR ELEKTRONIK Sensors & Switches 7000-12421-0241000 | |
| MURR ELEKTRONIK Sensors & Switches 7000-12421-2140500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-17141-2940500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-18001-2160300 | |
| MURR ELEKTRONIK Sensors & Switches 7000-18021-0160300 | |
| MURR ELEKTRONIK Sensors & Switches 7000-18021-6160500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-18021-6161000 | |
| MURR ELEKTRONIK Sensors & Switches 7000-18041-2160300 | |
| MURR ELEKTRONIK Sensors & Switches 7000-18041-2160500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-18041-6160300 | |
| MURR ELEKTRONIK Sensors & Switches 7000-18081-2160500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-19041-7050500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-40021-6340500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-40041-0350150 | |
| MURR ELEKTRONIK Sensors & Switches 7000-40581-6310100 | |
| MURR ELEKTRONIK Sensors & Switches 7000-40701-2130030 | |
| MURR ELEKTRONIK Sensors & Switches 7000-41581-0160000 | |
| MURR ELEKTRONIK Sensors & Switches 7000-44511-7960300 | |
| MURR ELEKTRONIK Sensors & Switches 7000-46041-8020060 | |
| MURR ELEKTRONIK Sensors & Switches 7000-58025-2270500 | |
| MURR ELEKTRONIK Sensors & Switches 7000-88001-2200100 | |
| MURR ELEKTRONIK Sensors & Switches 7000-94061-6160300 | |
| MV PLUG IN CABLE, RF300/600, SIMATIC RF, 8 POLE, M12 TO M12, 10 M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| N-CONNECT MALE/MALE FLEXIBLE CONNECTION CABLE PRE-ASSEMBLED; LENGTH 2 M FLEXIBLE CABLE, FOR EXAMPLE, FOR THE CONNECTION TO ANTENNAS, SUITABLE FOR IWLAN AND MOBILE RADIO.. FREE 2 YEAR RADWELL WARRANTY | |
| N-CONNECT MALE/MALE FLEXIBLE CONNECTION CABLE, PRE-ASSEMBLED, LENGTH 1 M, FLEXIBLE CABLE, FOR THE CONNECTION TO ANTENNAS, SUITABLE FOR IWLAN AND MOBILE RADIO. FREE 2 YEAR RADWELL WARRANTY | |
| NIPPLE 1-1/4 X 3INCH GALVANIZED STEEL SCHEDULE-40. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CABLE PREASSEMBLED. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CABLE, MOTION CONNECT 800 PLUS, TRAILING TYPE, 4 X 1.5 CONNECTOR SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CABLE, PRE-ASSEMBLED, MOTION CONNECT, 800 PLUS, TRAILABLE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CABLE, PREASSEMBLED, FOR SINAMICS S120 C-/D-TYPES, 3M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CABLE, PREASSEMBLED, TRAILING, MC800 PLUS, 2M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CABLE, PREFAB, TRAILING, MC800, 15M. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CABLE, PREFAB, TRAILING, MC800, 26M. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CABLE, PREFAB, TRAILING, MC800, 3M. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CABLE, PREFAB, TRAILING, MC800, 6 M, 600/1000 V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CABLE,PREASSEMBLED, TRAILING, MC800, 10M, 1 1.5MM2 CONNECTOR SIZE, 10.4MM DMAX. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CABLE,PREFAB,TRAILIN G,MC800,20M. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CABLE,PREFAB,TRAILIN G,MC800,8M. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONNECTION CABLE, PREASSEMBLED, MOTION-CONNECT 800PLUS SERIES, CORDSET W/ COMPLETE SHIELD, STRAIGHT M40 CONNECTOR, W/ FULL THREAD, PLUG-IN CONNECTOR, 13 METERS, FOR SINAMICS MC800 PLUS. FREE 2 YEAR RADWELL WARRANTY... | |
| POWER SUPPLY CABLE, 3 CORES, 18 AWG, 125 OPERATING VOLTAGE, 2 CONNECTIONS, PLUGGED/BOLTED INTERLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| PRE-ASSEMBLED CONNECTION CABLE/CORDSET, BREAK CORE AND COMPELTE SHIELD, MOTION-CONNECT 800PLUS SERIES, STRAIGHT M17 CONNECTOR, PLUG-IN CONNECTOR, 26 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROFIBUS ECOFAST HYBRID CABLE, 2XCU 0.64 MM, 4X CU 1.5 MM2, CABLE PRE-ASSEMBLED WITH ECOFAST PLUG AND SOCKET, TRAILABLE, LENGTH 0.5 M.. FREE 2 YEAR RADWELL WARRANTY | |
| PROFIBUS M12 PLUG-IN CABLE (ET 200), PRE-ASSEMBLED PB FC TRAILING CABLE WITH 2 M12 CONNECTORS, B-CODED, 5-POLE; 5 M.. FREE 2 YEAR RADWELL WARRANTY | |
| PROFIBUS STD CABELE, 20 METER, 9.6 KHZ MAX, RHMS VALUE 100V. FREE 2 YEAR RADWELL WARRANTY | |
| QD CABLE 5PIN 6FEET. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 6XV1830-0EH10-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 7000-12341-0141000-S UB | |
| RIBBON CBL 64 POLE X101,C98130A1256B420 . FREE 2 YEAR RADWELL WARRANTY | |
| RJ45 0° / RJ45 0° ETHERNET, PUR 2X2X0.34 SHIELDED GREEN UL, CSA+DRAGCHAIN 2M. FREE 2 YEAR RADWELL WARRANTY | |
| RUBBER LINE, 3/4ID, SAEJ20 R1. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CABLE, M8 FEMALE, PVC, 4X0.25, 10-METER, UL/CSA. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CORDSET, DOUBLE ENDED, M12 MALE 0, M8 FEMALE 0, 4 PIN, 1 METER, 50VAC, 60VDC, 4AMP, PVC, YELLOW JACKET. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CORDSET, PICO (M8) CONNECTOR, M8 STRAIGHT MALE TO M8 STRAIGHT FEMALE, 3 PIN, 24 AWG, 50 VAC / 60 VDC, 4 AMP, IP65/IP66K/IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, M12, FEMALE, 0 DEG WITH CABLE, PUR 5X0.34 GY UL/CSA+DRAG CHAIN, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, M12, FEMALE, 90 WITH CABLE, PVC 4X0.34 YE UL/CSA ,10M. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, M12, FEMALE, 90, WITH CABLE, PUR 4X0.34 GY, UL/CSA, 5 M, POSSIBLE REPLACEMENT # 7000-12341-2340500. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Cable and Wire 6GK6000-8BA00-0AA0 | |
| SIEMENS Cable and Wire 6XV1-440-4BN10 | |
| SIEMENS Cable and Wire 6XV1440-4BH50 | |
| SIEMENS Cable and Wire 6XV1830-0EN20 | |
| SIEMENS Cable and Wire 6XV1830-5EH10 | |
| SIEMENS Cable and Wire 6XV1840-2AH10 | |
| SIEMENS Cable and Wire 6XV1870-3QH10 | |
| SIGNAL CABLE 10M ONE-SIDED. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL CABLE, 30 METER LENGTH, FEMALE STRAIGHT, SCREW THREAD M12, 4 POLE, A- CODED, WITH CABLE SLEEVES, PLASTIC HOUSINGS, IP65, PVC 4X0.34, BLACK, UL/CSA, FORM 12221. FREE 2 YEAR RADWELL... | |
| SIGNAL CONNECTION CABLE, MALE STRAIGHT TO FEMALE STRAIGHT, 4-POLE, 10 METER, PLASTIC HOUSING, POSSIBLE REPLACEMENT # 7000-40021-2341000. FREE 2 YEAR RADWELL WARRANTY | |
| SIMATIC RF, MV PLUG-IN CABLE, PRE-ASSEMBLED, BETWEEN ASM 456, RF160C, RF170C, RF18XC AND READER, OR EXTENSION CABLE FOR ASM 456, RF160C, RF170C, RF18XC WITH RF, MV, MOBY PUR, TRAILING, LENGTH... | |
| SIMATIC RF, MV PLUG-IN CABLE, PRE-ASSEMBLED, BETWEEN RF120C AND READER PUR, TRAILING, LENGTH 5 M.. FREE 2 YEAR RADWELL WARRANTY | |
| SIMODRIVE 611-DIGITAL,RIBBON CABLE 200MM, DI CS MC GMC SIMODRIVE SPARES. FREE 2 YEAR RADWELL WARRANTY | |
| SINAMICS DRIVE-CLIQ CABLE, IP20 / IP20, LENGTH: 0.41 M. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE ENDED CORDSET, FEMALE STRAIGHT, M12 X 1, 4-POLE, WITH CABLE SLEEVES, 10 M CABLE LENGTH, PUR MATERIAL, A CODING, IP65/IP66K/IP67, -25 TO +85 DEGREES C OPERATING TEMPERATURE. FREE 2... | |
| SINGLE ENDED CORDSET, MALE STRAIGHT, M12 X 1, 4-POLE, WITH CABLE SLEEVES, 10 M CABLE LENGTH, A CODING, PUR MATERIAL, IP65/IP66K/IP67, OPERATING TEMPERATURE -25 TO +85 DEGREES C. FREE 2... | |
| SINGLE-ENDED CORDSET, 4 POLE, FEMAILE TO PIGTAIL, 4-22 AWG, CABLE LENGTH 1.83M. FREE 2 YEAR RADWELL WARRANTY | |
| SNUBBER MODULE UPPER UNIT, SPARE PART, MASTERDRIVES INVERTER WIRING BOARD SMU2. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 18MM, PVC, 3WIRE, 5-METER, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR 7000-12221-0140500, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, 4A, YELLOW, PVC, NICKEL BRASS, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR 7020020, CORD SET, 4 POLE, M12, FEMALE PLUG, 22AWG 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT/MURR 7000-12241-0250200, CORD SET, M12, 5-PIN, FEMALE STRAIGHT, YELLOW, PVC, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT/MURR 7000-12241-0250500, CORD SET, M12, 5-PIN, FEMALE STRAIGHT, YELLOW, PVC, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT/MURR 7000-12241-0251000, CORD SET, M12, 5-PIN, FEMALE STRAIGHT, YELLOW, PVC, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT/MURR 7000-12361-0250500, CORD SET, M12, 5-PIN, FEMALE RIGHT ANGLE, YELLOW, PVC, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT/MURR 7000-12361-0250600, CORD SET, M12, 5-PIN, FEMALE RIGHT ANGLE, YELLOW, PVC, 6M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AUTOMATION DIRECT/MURR 7000-12361-0251000, CORD SET, M12, 5-PIN, FEMALE RIGHT ANGLE, YELLOW, PVC, 18 AWG, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MOLEX 703000D02F060, CORD SET, M12 AC MICRO DUAL KEYWAY, FEMALE, STRAIGHT, 3-PIN, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MOLEX 703000D02F120, CORD SET, M12 AC MICRO DUAL KEYWAY, FEMALE, STRAIGHT, 3-PIN, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MOLEX 703000D02F300, CORD SET, M12, AC MICRO, FEMALE STRAIGHT, 3-PIN, PVC, 10 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MOLEX 703001A03F120, CORD SET - M12, AC MICRO, FEMALE, STRAIGHT, 3-PIN PVC, YELLOW, UNSHIELDED, 5 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MOLEX 704000D02F120, CORD SET, M12 AC MICRO, 4-PIN, FEMALE, STRAIGHT, 5M, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MOLEX 705002D02F200, CORD SET, MICRO 5-PIN, MALE STRAIGHT, 22 AWG, PVC, LENGTH 20'. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MOLEX 706001D02F120, CORD SET, FEMALE RIGHT ANGLE, MICRO AC, DUAL KEYWAY, 22AWG, BRAIDED, PVC, 12FT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MOLEX WOODHEAD 703000D02F200. CORD SET, M12 AC MICRO DUAL KEYWAY, FEMALE, STRAIGHT, 3-PIN, 6 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-08041-0300200, CORD SET, M8, FEMALE STRAIGHT, 3-PIN, PUR, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-08041-2200200, CORD SET, M8, FEMALE STRAIGHT, 3-PIN, PUR, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-08041-2300200, CORD SET, M8, FEMALE STRAIGHT, 3-PIN, PUR, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-08041-6100500, CORD SET, M8, 3 POLE, FEMALE STRAIGHT, PVC, 5 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-08041-6200200, CORD SET, M8, FEMALE STRAIGHT, 3-PIN, PUR, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-08041-6300200, CORD SET, M8, FEMALE STRAIGHT, 3-PIN, PUR, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-08041-6330200, CORD SET, M8, FEMALE STRAIGHT, 3-PIN, PUR, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12021-0140200, CORD SET, M12, 4-POLE, MALE STRAIGHT, YELLOW, PVC, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12021-0140300, CORD SET, M12, 4-POLE, MALE STRAIGHT, YELLOW, PVC, 3M (5M PROVIDED). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12021-0140400, CORD SET, M12, 4-POLE, MALE STRAIGHT, YELLOW, PVC, 4M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12021-0140500, CORD SET, M12, 4-POLE, MALE STRAIGHT, YELLOW, PVC, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0140015, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 1.5M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0140100, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 1M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0140300, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 3M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0140400, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 4M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0140750, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 7.5M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0140800, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 8M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0140900, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 9M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0141000, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0141300, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 13M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0141400, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 14M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0141500, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 15M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0142000, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 20M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0142500, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 25M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0142600, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 26M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0143000, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 30M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0143500, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 35M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0144500, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 45M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12221-0145000, CORD SET, M12, 4-POLE, FEMALE STRAIGHT, YELLOW, PVC, 50M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-0140100, CORD SET, M12, 4-POLE, FEMALE RIGHT ANGLE, YELLOW, PVC, 1M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-0140150, CORD SET, M12, 4-POLE, FEMALE RIGHT ANGLE, YELLOW, PVC, 1.5M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-0140200, CORD SET, M12, 4-POLE, FEMALE RIGHT ANGLE, YELLOW, PVC, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-0140400, CORD SET, M12, 4-POLE, FEMALE RIGHT ANGLE, YELLOW, PVC, 4M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-0140500, CORD SET, M12, 4-POLE, FEMALE RIGHT ANGLE, YELLOW, PVC, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-0140600, CORD SET, M12, 4-POLE, FEMALE RIGHT ANGLE, PVC, 6M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-0141000, CORD SET, M12, 4-POLE, FEMALE RIGHT ANGLE, YELLOW, PVC, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-0141500, CORD SET, M12, 4-POLE, FEMALE RIGHT ANGLE, YELLOW, PVC, 15M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-0142000, CORD SET, M12, 4-POLE, FEMALE RIGHT ANGLE, YELLOW, PVC, 20M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-0143000, CORD SET, M12, 4-POLE, FEMALE RIGHT ANGLE, YELLOW, PVC, 30M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-0145000, CORD SET, M12, 4-POLE, FEMALE RIGHT ANGLE, YELLOW, PVC, 50M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6140060, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 0.6M, (1M CABLE PROVIDED). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6140100, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 1M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6140150, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 1.5M, (2M CABLE PROVIDED). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6140180, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 1.8M, (2M CABLE PROVIDED). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6140200, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6140400, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, GRAY, PVC, 4M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6140500, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6140600, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 6M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6140700, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 7M, (10M CABLE PROVIDED). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6140750, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 7.5M, (10M CABLE PROVIDED). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6140800, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 8M, (10M CABLE PROVIDED). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6141000, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6141100, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 11M, (15M CABLE PROVIDED). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6141200, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 12M, (15M CABLE PROVIDED). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6141500, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 15M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6141600, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 16M, (20M CABLE PROVIDED). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6141700, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 17M, (20M CABLE PROVIDED). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6141800, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 18M, (20M CABLE PROVIDED). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6142000, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 20M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6142600, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 26M, (30M CABLE PROVIDED). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6143000, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 30M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6145000, CORD SET, M12, FEMALE RIGHT ANGLE, 4-PIN, YELLOW, PVC, 50M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-12341-6341000, CABLE, M12 (FEMALE) 4 PIN TO STRAY WIRE, 90 DEG. ANGLED CONNECTOR, 4 CONDUCTOR, PUR MATERIAL, 10 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-13221-3490500 , CORDSET, MINI-STYLE, 5-PIN, FEMALE STRAIGHT, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-13221-3491000, CORDSET, MINI-STYLE, 5-PIN, FEMALE STRAIGHT, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-14061-8431000, CORD SET, M12. FEMALE STRAIGHT, B-COD, 4-PIN, SHIELDED ON THREADED RING, IP67, PUR, 10 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-40021-0140100, PATCHCORD, M12, 4-PIN MALE STRAIGHT TO 4-PIN FEMALE STRAIGHT, 1M, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK 7000-40021-0140200, PATCHCORD, M12, 4-PIN MALE STRAIGHT TO 4-PIN FEMALE STRAIGHT, 2M, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK/ AUTOMATION DIRECT 7000-08041-6100200, CORD SET, M8, 3 POLE, FEMALE STRAIGHT, YELLOW, PVC, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK/ AUTOMATION DIRECT 7000-08041-6100600, CORD SET, M8, 3 POLE, FEMALE STRAIGHT, YELLOW, PVC, 6M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK/ AUTOMATION DIRECT 7000-08081-6100200, CORD SET, M8, 3 POLE, FEMALE RIGHT ANGLE, YELLOW, PVC, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK/ AUTOMATION DIRECT 7000-08081-6100500, CORD SET, M8, 3 POLE, FEMALE RIGHT ANGLE, YELLOW, PVC, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MURR ELEKTRONIK/ AUTOMATION DIRECT 7000-08081-6101000, CORD SET, M8, 3 POLE, FEMALE RIGHT ANGLE, YELLOW, PVC, 10M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SICK 7020023, CORDSET, M12, FEMALE 4-PIN RIGHT ANGLE, 5M, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SICK 7020080, CORD SET, 4 POLE, M12, FEMALE PLUG, 22AWG 10M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SICK 7020680, CORD SET, 5 POLE, M12, FEMALE PLUG, 22AWG 5M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SICK 7021244, CORD SET, 4 POLE, M12, FEMALE RIGHT ANGLE, PLUG, 22AWG 10M. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 6XV1-830-0EH10, CABLE, 2 WIRE, BUS CABLE, PURPLE, PRICE PER METER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR WOODHEAD 704001D02F150, CORD SET, M12, AC MICRO, 18 AWG, FEMALE ANGLED, 4-PIN, PVC, 5 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| T-COUPLER, SLIMLINE, 1 X M12 MALE STRAIGHT CONNECTOR, 2 X M8 FEMALE STRAIGHT CONNECTOR, 4 AMP, 4-POLE, 60 V AC/DC, 1.5 KV, IP65/7. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL MODULE CABINET (TMC) INCL. ADAPTER BOARD AND RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRAILING CABLE, M12 PLUG IN, 2 M12 CONNECTORS, 5 POLE, 15 M LENGTH, PROFIBUS, ET200, PRE ASSEMBLED. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL SENSOR, 12" WIRE LEADS, 10,000 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PLUG, FORM A (18 MM), 234 VAC/DC, LED & SUPPRESSION, BRIDGED PE, 3 WIRES TWISTED, 3 X 0.75 MM SQ DIAMETER, YELLOW COLOR/PVC, YELLOW LED DISPLAY, 3 M LENGTH. | |
| VALVE PLUG, FORM A, 18MM, PVC 3X0.75 GRAY, 3M. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PLUG, MSUD, CI-9.4MM WITH CABLE, PVC 3X0.75 GRAY, 1.5M. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PLUG, MSUD, FORM A (18 MM), 0-230 VAC/DC, WITHOUT COMPONENTS. FREE 2 YEAR RADWELL WARRANTY | |
| WOODHEAD Sensors & Switches 703000D02F120 | |
| WOODHEAD Sensors & Switches 706000D02M050 | |
| WOODHEAD,70801,CORDS ET, MICRO-CHANGE, 6P, FEMALE STRAIGHT, 22-6AWG, 6FEET. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |