Alpha Wire Electrical Cable/Wire 7035 RD005

Description
(PRICE/SP OF 100) HOOK-UP WIRE, 14AWG, RED, 30.5M, JACKET MATERIAL:PVC, JACKET COLOR:RED, WIRE GAUGE:14AWG, CONDUCTOR AREA CSA:1.954MM , REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, OPERATING TEMPERATURE MAX:105 C, VOLTAGE RATING:300V ROHS CO. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(PRICE/SP OF 100) HOOK-UP WIRE, 14AWG, RED, 30.5M, JACKET MATERIAL:PVC, JACKET COLOR:RED, WIRE GAUGE:14AWG, CONDUCTOR AREA CSA:1.954MM , REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, OPERATING TEMPERATURE MAX:105 C, VOLTAGE RATING:300V ROHS CO. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 61861170 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
61861170
Electrical Cable/Wire 61861170
(PRICE/SP OF 100) HOOK-UP WIRE, 14AWG, RED, 30.5M, JACKET MATERIAL:PVC, JACKET COLOR:RED, WIRE GAUGE:14AWG, CONDUCTOR AREA CSA:1.954MM , REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, OPERATING TEMPERATURE MAX:105 C, VOLTAGE RATING:300V ROHS CO. FREE 2 YEAR RADWELL WARRANTY

(PRICE/SP OF 100) HOOK-UP WIRE, 14AWG, RED, 30.5M, JACKET MATERIAL:PVC, JACKET COLOR:RED, WIRE GAUGE:14AWG, CONDUCTOR AREA CSA:1.954MM , REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, OPERATING TEMPERATURE MAX:105 C, VOLTAGE RATING:300V ROHS CO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hook-Up Wire, 14Awg, Red, 30.5M; Jacket Material Alpha Wire - 92F9164 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 14Awg, Red, 30.5M; Jacket Material Alpha Wire
92F9164
Hook-Up Wire, 14Awg, Red, 30.5M; Jacket Material Alpha Wire 92F9164
HOOK-UP WIRE, 14AWG, RED, 30.5M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 14AWG, RED, 30.5M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 61861170 92F9164
Product Name Electrical Cable/Wire Hook-Up Wire, 14Awg, Red, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details