Molex QD Cable/Cord Set 70212-18

Description
DISCONTINUED BY MANUFACTURER, CABLE CORDSET, 3 PIN, MALE, 3 WIRE, 3 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CABLE CORDSET, 3 PIN, MALE, 3 WIRE, 3 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 63003183 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
63003183
QD Cable/Cord Set 63003183
DISCONTINUED BY MANUFACTURER, CABLE CORDSET, 3 PIN, MALE, 3 WIRE, 3 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CABLE CORDSET, 3 PIN, MALE, 3 WIRE, 3 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 63003183
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 1064353-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
2 suppliers
Stability Cables - SP-24292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-T1G8-E-15-Q7N-LE8-1 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details