SMC Corporation of America Pneumatic Control AS2211F-U02-08

Description
SPEED CONTROLLER, ELBOW TYPE, 1/8 - 1/4 INCH BODY SIZE, METER-IN, ONE TOUCH FITTING, UNI 1/4 INCH PORT SIZE, 8 MM TUBE OD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
Description
SPEED CONTROLLER, ELBOW TYPE, 1/8 - 1/4 INCH BODY SIZE, METER-IN, ONE TOUCH FITTING, UNI 1/4 INCH PORT SIZE, 8 MM TUBE OD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Control - 3002065 - Radwell International
Willingboro, NJ, United States
Pneumatic Control
3002065
Pneumatic Control 3002065
SPEED CONTROLLER, ELBOW TYPE, 1/8 - 1/4 INCH BODY SIZE, METER-IN, ONE TOUCH FITTING, UNI 1/4 INCH PORT SIZE, 8 MM TUBE OD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

SPEED CONTROLLER, ELBOW TYPE, 1/8 - 1/4 INCH BODY SIZE, METER-IN, ONE TOUCH FITTING, UNI 1/4 INCH PORT SIZE, 8 MM TUBE OD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speed Controls
Product Number 3002065
Product Name Pneumatic Control
Mechanism Air
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Double Acting Rate Controls - ADA 710 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 4.4 lbs
Mechanism Hydraulic
View Details
Kinechek Slimline 2
Specs
Body Material Steel
Features Adjustable
Dimensions Length: 10.87", Weight: 16.5oz
View Details
Izmac Rate Control Adjustable Double Dial - IRAD30-250 - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 9.84 inch (250 mm)
Minimum Force 180 lbs (81.56 kg)
View Details