KB Electronics, Inc. Speed Regulator KBMM-225

Description
DC DRIVE, KBMM SERIES, SCR SPEED CONTROL, 3 HP @ 90 VDC ARMATURE, 180 VDC OUTPUT, 8 A MAX., 1-PHASE, IP00 CHASSIS TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
DC DRIVE, KBMM SERIES, SCR SPEED CONTROL, 3 HP @ 90 VDC ARMATURE, 180 VDC OUTPUT, 8 A MAX., 1-PHASE, IP00 CHASSIS TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Speed Regulator - 466270 - Radwell International
Willingboro, NJ, United States
Speed Regulator
466270
Speed Regulator 466270
DC DRIVE, KBMM SERIES, SCR SPEED CONTROL, 3 HP @ 90 VDC ARMATURE, 180 VDC OUTPUT, 8 A MAX., 1-PHASE, IP00 CHASSIS TYPE. FREE 2 YEAR RADWELL WARRANTY

DC DRIVE, KBMM SERIES, SCR SPEED CONTROL, 3 HP @ 90 VDC ARMATURE, 180 VDC OUTPUT, 8 A MAX., 1-PHASE, IP00 CHASSIS TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speed Controls
Product Number 466270
Product Name Speed Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Seat Recline Controller - UL32 - Enidine Inc.
Specs
Body Material Aluminum
Features Adjustable; Remote Adjustment (optional feature)
Dimensions Extended Length: Max = 14", Min = 11.9"
View Details
Kinechek Slimline 1
Specs
Body Material Steel
Features Adjustable; FastReturn
Dimensions Length: 7.83", Weight: 12.5oz
View Details