SMC Corporation of America Pneumatic Control AS3000-02

Description
AS FLOW CONTROL, AS 1/4INCH STANDARD (PT), SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY
Description
AS FLOW CONTROL, AS 1/4INCH STANDARD (PT), SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Control - 3023194 - Radwell International
Willingboro, NJ, United States
Pneumatic Control
3023194
Pneumatic Control 3023194
AS FLOW CONTROL, AS 1/4INCH STANDARD (PT), SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY

AS FLOW CONTROL, AS 1/4INCH STANDARD (PT), SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speed Controls
Product Number 3023194
Product Name Pneumatic Control
Mechanism Air
Unlock Full Specs
to access all available technical data

Similar Products

Nonadjustable Double Acting Rate Controls - DA 75 x 10 - Enidine Inc.
Specs
Dimensions Weight = 41.0 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing (optional feature)
View Details
Kinechek Mini-K 1/2
Specs
Body Material Steel
Features Adjustable; FastReturn
Dimensions Length: 4.22", Weight: 3.25oz
View Details
Izmac Rate Control Adjustable Double Dial - IRAD30-200 - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 7.87 inch (200 mm)
Minimum Force 315 lbs (143 kg)
View Details