Radwell International Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| 104833, ENABLING BUTTONS, 3 STAGE FUNCTION, DUAL CHANNEL VERSION, 22.5 MM INSTALLATION DIMENSION, SNAP ACTION SWITCHING CONTACT, SCREW TERMINALS, 2 NORMALLY OPEN, 4 POLE, DC13, 0.1 AMPS AT 24 VDC,... | |
| PB BODY 1 NC CONTACT PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH BUTTON KIT, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK, 22.5MM, SPRING RETURN, MULTIPLE HEAD, WHITE CENTRAL PILOT/ 1 FLUSH BLACK/ 1 PROJECTING RED, GREEN... | |
| PUSH BUTTON KIT, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK, 22.5MM, SPRING RETURN, MULTIPLE HEAD, WHITE CENTRAL PILOT/ 1 FLUSH BLACK/ 1 PROJECTING RED, WHITE... | |
| PUSH BUTTON OPERATOR HEAD, MOMENTARY CONTACT, SQUARE FLUSH ILLUMINATED, PROTECTED LED WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON BASE/CONTACT BLOCK, 10 AMP, TYPE-XB5, 1NC, INSULATION: 600 VOLT 3) EN 60947-1, ACTION: SLOW-BREAK. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON KIT, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK, 22.5MM, E-STOP (40MM), PUSH-PULL, RED, 1 N/O CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC ZB4BW653, PUSHBUTTON KIT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK, 22.5MM, ILLUMINATED MUSHROOM HEAD (40MM), ORANGE, 1 N/C CONTACT BLOCK, FULL PRODUCT REPLACEMENT REQUIRED. | |
| SUBSTITUTE FOR SCHNEIDER ELECTRIC ZB4BW663, PUSHBUTTON KIT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK, 22.5MM, ILLUMINATED MUSHROOM HEAD (40MM), BLUE, 1 N/C CONTACT BLOCK, FULL PRODUCT REPLACEMENT REQUIRED. | |
| YELLOW 24V PROTECTED LED, WITH 1 N/C CONTACT. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |