Euchner-U.S.A., Inc. Pushbutton ZXE-104833

Description
104833, ENABLING BUTTONS, 3 STAGE FUNCTION, DUAL CHANNEL VERSION, 22.5 MM INSTALLATION DIMENSION, SNAP ACTION SWITCHING CONTACT, SCREW TERMINALS, 2 NORMALLY OPEN, 4 POLE, DC13, 0.1 AMPS AT 24 VDC, SWITCHING CURRENT 5 TO 100 MA. FREE 2 YEAR RADWELL WARRANTY
Description
104833, ENABLING BUTTONS, 3 STAGE FUNCTION, DUAL CHANNEL VERSION, 22.5 MM INSTALLATION DIMENSION, SNAP ACTION SWITCHING CONTACT, SCREW TERMINALS, 2 NORMALLY OPEN, 4 POLE, DC13, 0.1 AMPS AT 24 VDC, SWITCHING CURRENT 5 TO 100 MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 108042951 - Radwell International
Willingboro, NJ, United States
Pushbutton
108042951
Pushbutton 108042951
104833, ENABLING BUTTONS, 3 STAGE FUNCTION, DUAL CHANNEL VERSION, 22.5 MM INSTALLATION DIMENSION, SNAP ACTION SWITCHING CONTACT, SCREW TERMINALS, 2 NORMALLY OPEN, 4 POLE, DC13, 0.1 AMPS AT 24 VDC, SWITCHING CURRENT 5 TO 100 MA. FREE 2 YEAR RADWELL WARRANTY

104833, ENABLING BUTTONS, 3 STAGE FUNCTION, DUAL CHANNEL VERSION, 22.5 MM INSTALLATION DIMENSION, SNAP ACTION SWITCHING CONTACT, SCREW TERMINALS, 2 NORMALLY OPEN, 4 POLE, DC13, 0.1 AMPS AT 24 VDC, SWITCHING CURRENT 5 TO 100 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 108042951
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDMSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337228-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3J Hinged Tactile Switch - B3J-6400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers