COMPLETE BODY/CONTACT ASSEMBLY A
YELLOW 24V PROTECTED LED, WITH 1 N/C CONTACT. FREE 2 YEAR RADWELL WARRANTY
COMPLETE BODY/CONTACT ASSEMBLY A
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 4008-ZB5AW0B52-ND | 57761829 | ZB5AW0B52 |
| Product Name | Pushbutton Switches | Pushbutton | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Configuration | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Screw Terminals | Screw Terminals |