Radiall RF Coaxial Board Mount Connector 8631-7511-005

Description
75 ohm AIR DIELECTRIC STRAIGHT SLIDE-ON FEMALE PRINTED CIRCUIT MOUNT
Request a Quote Datasheet
Description
75 ohm AIR DIELECTRIC STRAIGHT SLIDE-ON FEMALE PRINTED CIRCUIT MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 8631-7511-005 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
8631-7511-005
RF Coaxial Board Mount Connector 8631-7511-005
75 ohm AIR DIELECTRIC STRAIGHT SLIDE-ON FEMALE PRINTED CIRCUIT MOUNT

75 ohm AIR DIELECTRIC STRAIGHT SLIDE-ON FEMALE PRINTED CIRCUIT MOUNT

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 8631-7511-005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
8631-7511-005
RF Connectors / Coaxial Connectors 8631-7511-005
RF Connectors / Coaxial Connectors 75OHM F STR BHD

RF Connectors / Coaxial Connectors 75OHM F STR BHD

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 8631-7511-005 8631-7511-005
Product Name RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FHB-086-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 735616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
Coax Connectors - 1059563-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Coupling Push-On
View Details
4 suppliers