HUBER+SUHNER AG RF & Microwave 84018384

Description
RF
Request a Quote
Description
RF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
84018384
RF & Microwave 84018384
RF

RF

Buy Now
RF Coaxial Panel Mount Connector - 84018384 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
84018384
RF Coaxial Panel Mount Connector 84018384
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 84018384 84018384
Product Name RF & Microwave RF Coaxial Panel Mount Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 735615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-MG-Z500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1051654-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers