Amphenol Corporation SMA RF Connector 901-10116

Description
SMA Bulkhead to 1.13mm Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
SMA Bulkhead to 1.13mm Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-10116 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-10116
SMA RF Connector 901-10116
SMA Bulkhead to 1.13mm Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

SMA Bulkhead to 1.13mm Cable
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 901-10116 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
901-10116
RF Coaxial Cable Mount Connector 901-10116
SMA Straight Jack for 1.13 Microcable Bulkhead 50 Ohm

SMA Straight Jack for 1.13 Microcable Bulkhead 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
901-10116
Connectors 901-10116
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 901-10116 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-10116
RF Connectors / Coaxial Connectors 901-10116
RF Connectors / Coaxial Connectors SMA Strg Jack for 1.13 Microcbl Blkhd

RF Connectors / Coaxial Connectors SMA Strg Jack for 1.13 Microcbl Blkhd

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 901-10116 901-10116 901-10116 901-10116
Product Name SMA RF Connector RF Coaxial Cable Mount Connector Connectors RF Connectors / Coaxial Connectors
Connector Type SMA
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Το BNC Female Bulkhead Adapter - ET-BFS-BFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1052551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2469435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details