Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMA Straight Solder Jack 50 Ohm
RF Connector SMA Straight Jack Slot 50 O
RF/COAXIAL, SMA RECEPTACLE, STRAIGHT, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors STRAIGHT JACK
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 901-9023 | 901-9023 | 901-9023 | 83F6696 | 901-9023 |
| Product Name | SMA RF Connector | RF Coaxial Cable Mount Connector | SMA Connector | Rf/coaxial, Sma Receptacle, Straight, 50 Ohm; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight; Straight Jack | Straight |