Richardson RFPD Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 21
Product Name Notes
4.00 mm IsoRate 50 Ohm High-Isolation RF Jack Strip
4.00 mm IsoRate 50 Ohm High-Isolation RF Plug Strip
5.00 mm 50 Ohm Ganged Micro-Miniature RF Plug, Cable Assembly
50 Ohm BNC Bulkhead Jack, Die Cast, Through-hole, Right-Angle
50 Ohm BNC Jack, Die Cast, Through-hole, Straight
50 Ohm MCX Jack or Plug, Board Connector
50 Ohm MMCX High-Vibration Jack, Edge Mount
50 Ohm MMCX High-Vibration Jack, Through Hole
50 Ohm MMCX High-Vibration Plug, Cable Termination
50 Ohm MMCX High-Vibration Plug, Right Angle cable termination
50 Ohm MMCX Jack or Plug, Edge Mount
50 Ohm MMCX Jack or Plug, Mixed Technology
50 Ohm MMCX Jack or Plug, Right Angle, Surface Mount
50 Ohm MMCX Jack or Plug, Right Angle, Through Hole
50 Ohm MMCX Jack or Plug, Surface Mount, T&R
50 Ohm MMCX Jack or Plug, Surface Mount
50 Ohm MMCX Jack or Plug, Through Hole
50 Ohm MMCX Plug, Edge Mount
50 Ohm MMCX Plug, right angle cable connector
50 Ohm MMCX Plug, Surface Mount
50 Ohm MMCX Plug, Through-hole
75 Ohm BNC Bulkhead Jack
75 Ohm BNC Low Profile, Mixed Technology Die Cast Bulkhead Jack
75 Ohm DIN 1.0/2.3 Jack, Through-hole
75 Ohm DIN 1.0/2.3 Plug, Cable Connector
75 Ohm High-Density BNC Jack, Bulkhead
75 Ohm High-Density BNC Jack, Edge Mount
75 Ohm High-Density BNC Plug, Cable Connector
75 Ohm MCX Jack or Plug, Board Connector
75 Ohm MMCX Jack, Through-Hole Mount
75 Ohm MMCX Plug, Cable Connectors
75 Ohm, Plug, Cable Connector
Adjustable Square Flange Plug Receptacle with Cylindrical Contact
AMC Straight PCB Jack Surface Mount 2500 pc Reel 50 Ohm
AMMC Straight PCB Jack Surface Mount 3000 pc Reel 50 Ohm
BNC Female Adapter; WB = White Bronze finish. Create any inter-series or intra-series adapter you need in seconds! Our Universal Center Adapter is the key. Each Unidapt fitting has a...
BNC HD F/F BARREL
BNC HD PLUG FOR 1505A UNMARKED
BNC HD PLUG FOR 1694A UNMARKED
BNC HD PLUG FOR 179DT UNMARKED
BNC HD PLUG FOR BELD 1505F
BNC HI DEF PLG FOR COMSCOPE 7538
BNC HI-DEF PLG FOR COMSCOPE 5565
BNC HI-DEF PLG FOR COMSCOPE 5765
Bulkhead Jack Receptacle with Solder Pot Contact
Circular RF Twinax Jack, Bulkhead Through-hole
Circular RF Twinax Jack, Through-hole, Right Angle
Circular RF Twinax Jack, Through-hole
FAKRA Right Angle PCB Plug 50 Ohm
FAKRA Straight Crimp Jack for RG-174 RG-188 RG-316 50 Ohm
FAKRA Straight Crimp Jack for RG-58 50 Ohm
Female Elbow Plug Crimp Type Cable 2/50
Fits with Cable 179DT. High Definition BNC Connectors: The Shadow ™ in the trade name for the best high definition BNC connector available at any price Shadow™ BNC connectors fit...
Hex Crimp Ratchet for ""F"" Types, RG59, RG6. Coax Crimp Tools: Professional grade hex-crimp tools for coaxial connectors are available in ratchet and non-ratcheting types, both provide dependable service. Ratchet...
Hex Crimp Ratchet for Belden 8281. Coax Crimp Tools: Professional grade hex-crimp tools for coaxial connectors are available in ratchet and non-ratcheting types, both provide dependable service. Ratchet tools feature...
Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 2 position, full detent, with screws
Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 2 position, full detent
Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 2 position, smooth bore, with screws
Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 2 position, smooth bore
Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 4 position, full detent, with screws
Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 4 position, full detent
Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 4 position, smooth bore, with screws
Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 4 position, smooth bore
Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 8 position, full detent, with screws
Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 8 position, full detent
Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 8 position, smooth bore, with screws
Magnum RF Ganged, Multi-Port SMPM Block, edge mount, 8 position, smooth bore
Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 2 position, smooth bore
Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 4 position, full detent
Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 4 position, smooth bore
Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 8 position, full detent
Magnum RF Ganged, Multi-Port SMPM Block, Right Angle, 8 position, smooth bore
Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 2 position, full detent, with screws
Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 2 position, full detent
Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 2 position, smooth bore, with screws
Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 2 position, smooth bore
Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 4 position, full detent, with screws
Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 4 position, full detent
Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 4 position, smooth bore, with screws
Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 4 position, smooth bore
Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 8 position, full detent, with screws
Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 8 position, full detent
Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 8 position, smooth bore, with screws
Magnum RF Ganged, Multi-Port SMPM Block, stub launch, 8 position, smooth bore
Magnum RF Ganged, Multi-port SMPM Block, vertical, eight position, full detent
Magnum RF Ganged, Multi-port SMPM Block, vertical, eight position, smooth bore
Magnum RF Ganged, Multi-port SMPM Block, vertical, four position, full detent
Magnum RF Ganged, Multi-port SMPM Block, vertical, four position, smooth bore
Magnum RF Ganged, Multi-port SMPM Block, vertical, six position, full detent
Magnum RF Ganged, Multi-port SMPM Block, vertical, six position, smooth bore
Magnum RF Ganged, Two-Port SMPM Block, Compression Mount, 2 position, full detent
Magnum RF Ganged, Two-Port SMPM Block, Compression Mount, 2 position, smooth bore
Male Bulkhead Receptacle Front Mount - Solder Pot
Manufactured of precision-machined brass, with heavy nickel plating, these corrosion-resistant parts feature nickel-plated, semi-captive contacts for long-lasting connections. Their advanced shielding technology provides maximum isolation from EMI and RFI interference.
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3008. Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-122), Without Lockwire Holes
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3010. Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-303), Without Lockwire Holes
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3027. Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-122), With Lockwire Holes
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3029. Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-58, 303), With Lockwire Holes
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3106. Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-178), With Lockwire Holes
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3107. Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-316), With Lockwire Holes
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3108. Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-122), With Lockwire Holes
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3110. Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-303), With Lockwire Holes
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3125. Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-178), No Lockwire Holes
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/55-3127. Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-122), No Lockwire Holes
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/59-3006. Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/59-3007. Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-316)
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/59-3008. Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-122)
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/59-3009. Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-58, 142)
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/59-3010. Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-303)
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/61-3001. Bulkhead Jack Receptacle, Solder Pot Contact, Rear Mount
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/61-3002. Bulkhead Jack Receptacle, Solder Pot Contact, Front Mount
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/83B3003. Bulkhead Jack for Semi-Rigid Cable, Solder Clamp Type (Cable Type RG-405)
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/83B3004. Bulkhead Jack for Semi-Rigid Cable, Solder Clamp Type (Cable Type RG-402)
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/92B3001. Straight Plug for .141"" Semi-Rigid Cable, Direct-Solder Type (Cable Type RG-405), With Locking Wire Holes
MIL-PRF-39012 QPL Connectors. SMA Series. M39012/92B3101. Straight Plug for .141"" Semi-Rigid Cable, Direct-Solder Type (Cable Type RG-405), Without Locking Wire Holes
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/67-0003. Gold Plated Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/67B0008. Gold Plated Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/68-0003. Gold Plated Straight Jack for Flexible Cable, Clamp Type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/68-0004. Gold Plated Straight Jack for Flexible Cable, Clamp Type (Cable Type RG-316)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/68B0008. Gold Plated Straight Jack for Flexible Cable, Crimp Type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/68B0009. Gold Plated Straight Jack for Flexible Cable, Crimp Type (Cable Type RG-316)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/69-0004. Gold Plated Right Angle Plug for Flexible Cable, Clamp Type (Cable Type RG-316)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/69B0008. Gold Plated Right Angle Plug for Flexible Cable, Crimp Type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/70-0003. Gold Plated Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-316)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/70-0004. Gold Plated Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/70B0008. Gold Plated Bulkhead Jack for Flexible Cable, Crimp Type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/70B0009. Gold Plated Bulkhead Jack for Flexible Cable, Crimp Type (Cable Type RG-316)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/71-0001. Gold Plated Bulkhead Jack for Flexible Solder Pot Contact Rear Mount
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/71-0002. Gold Plated Bulkhead Jack for Flexible Solder Pot Contact Front Mount
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0002. Gold Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.125 in).
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0003. Gold Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.093 in).
MIL-PRF-39012 QPL Connectors. SMC Series. M39012/73-0103. Gold Plated Straight Plug for Flexible Cable, Clamp type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMC Series. M39012/73B0008. Gold Plated Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMC Series. M39012/73B0009. Gold Plated Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-316)
MIL-PRF-39012 QPL Connectors. SMC Series. M39012/74-0003. Gold Plated Straight Jack for Flexible Cable, Clamp Type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMC Series. M39012/74-0004. Gold Plated Straight Jack for Flexible Cable, Clamp Type (Cable Type RG-316)
MIL-PRF-39012 QPL Connectors. SMC Series. M39012/74B0008. Gold Plated Straight Jack for Flexible Cable, Crimp Type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMC Series. M39012/77-0001. Gold Plated Bulkhead Jack Receptacle, Solder Pot Contact, Rear Mount
MIL-PRF-39012 QPL Connectors. SMC Series. M39012/77-0002. Gold Plated Bulkhead Jack Receptacle, Solder Pot Contact, Front Mount
MMCX / RIGHT ANGLE FEMALE RECEPTACLE FOR PCB SOLDER LEGS - REEL OF 500
PC Board / Panel Mount Types; Right Angle PC Board Jack
PC Board / Panel Mount Types; Right Angle PC Board Plug
PC Board / Panel Mount Types; Straight Vertical PC Board Plug
PCB Edge Card Receptacle
PINS FOR HBC1855A
Precision .047 1.85 mm plug cable connector
Precision .047 1.85mm jack cable connector
Precision .047, 2.40mm jack cable connector
Precision .047, 2.40mm plug Cable Connector
Precision .047, 2.92mm jack Cable Connector
Precision .085, 2.92mm jack Cable Connector
Precision .085, 2.92mm plug Cable Connector
Precision .402, 2.92mm plug Cable Connector
Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance...
PSMP Straight Jack Round Post Bulkhead Mount Limited Detent 50 Ohm
PSMP Straight Jack Round Post Bulkhead Mount Smooth Bore 50 Ohm
PSMP Straight PCB Jack Edge Mount Limited Detent 50 Ohm
PSMP Straight PCB Jack EMI Ring Surface Mount Limited Detent 50 Ohm
PSMP Straight PCB Jack EMI Ring Through-Hole Limited Detent 50 Ohm
PSMP Straight PCB Jack Surface Mount Limited Detent 50 Ohm
PSMP Straight PCB Jack Surface Mount Smooth Bore 50 Ohm
PSMP Straight PCB Jack Through-Hole Legs Right-Angle Contact Limited Detent 50 Ohm
PSMP Straight PCB Jack Through-Hole Legs Right-Angle Contact Smooth Bore 50 Ohm
PSMP Straight PCB Jack Through-Hole Limited Detent 50 Ohm
PSMP Straight PCB Jack Through-Hole Smooth Bore 50 Ohm
RCA Female - UHF Male. RCA to UHF: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter...
RCA Male - F Female. RCA to F: Between Series Adapters solve a variety of connection problems where connectors of different types ordinarily could not be mated together. Each adapter...
RF / Coaxial Connector, BNC Coaxial, Straight Jack, Through Hole Vertical, 75 ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Right Angle H2 Receptacle SMT Type
RIGHT ANGLE H2.6 RECEPTACLE NON-MAGNETIC SMT TYPE
Right Angle H3 Receptacle SMT Type
Right Angle Jack Receptacle for PCB Solder Legs
Right Angle Plug Clamp Type Cable 2.6/50+75 S
Right Angle Plug Clamp Type Cable 2/50 S
Right Angle Plug Crimp Type Cable 2.6/50 D
Right Angle Plug Crimp Type Cable 2.6/50 S
Right Angle Plug Crimp Type Cable 2.6/50+75 S
Right Angle Plug Crimp Type Cable 2/50 S
Right Angle Plug Crimp Type Cable K 02252 D
RIGHT ANGLE PLUG CRIMP TYPE
RIGHT ANGLE PLUG H2.6 LOCK NON-MAGNETIC TYPE CABLE 2/50S
Right Angle Plug Solder Type Cable .047
Right Angle Plug Solder Type Cable .085
Right Angle Plug Solder Type Cable 0.085
Right Angle Plug Solder Type Cable 2/50 + 2.6/50 + .085
Right Angle Plug, Solder Type, for Semi-Rigid Cable (Captive Center Contact)
SBMA / STRAIGHT 2 HOLE FLANGE FLOATING JACK SOLDER TYPE - CABLE .085
SBMA / STRAIGHT BULKHEAD PLUG SOLDER TYPE CABLE .085
SMA Bulkhead Straight Jacks for Semi-Rigid Cable
SMA Cable Plugs for Semi-Rigid Cable
SMA Female Adapter; WB = White Bronze finish. Create any inter-series or intra-series adapter you need in seconds! Our Universal Center Adapter is the key. Each Unidapt fitting has a...
SMA Low Profile Right Angle Panel Jack Receptacles
SMA P.C. Board Right Angle Jack Receptacles
SMA P.C. Board Right Angle Plug Receptacles
SMA P.C. Board Straight Jack Receptacles
SMA P.C. Board Straight Plug Receptacles
SMA R/A PLUG FOR RG58
SMA Right Angle Bulkhead Jack Receptacles
SMA Right Angle Bulkhead Jacks for Flexible Cable
SMA Right Angle Cable Plug for Semi-Rigid Cable
SMA Right Angle Panel Jack Receptacles
SMA Right Angle Panel Plug Receptacles
SMA Straight Bulkhead Jack Receptacles
SMA Straight Bulkhead Jacks for Semi-Rigid Cable
SMA Straight Cable Jacks for Semi-Rigid Jack
SMA Straight Cable Plugs for Semi-Rigid Cable
SMA Straight Jack 1/2"" Square Flange Hermetic Seal Launchers
SMA Straight Jack 2-Hole Flange Hermetic Seal Launchers
SMA Straight Jack 3/8"" Square Flange Hermetic Seal Launchers
SMA Straight Jack Receptacles for 0.010"" Microstrip
SMA Straight Jack Stripline Receptacles
SMA Straight Panel Jack Receptacles
SMA Straight Panel Jacks for Semi-Rigid Cable
SMA Straight Panel Plug Receptacles
SMT Edge Card Receptacle
Snaps into 2 holes in PC board and locks into place for reflow soldering. No additional fixturing needed for this robust board connection.
Straight Bulkhead Jack Clamp Type Rear Mount - Cable 2.6/50+75 S
Straight Bulkhead Jack Clamp Type Rear Mount - Cable 2/50 S
Straight Bulkhead Jack Crimp Type Cable 2/50 S
Straight Bulkhead Jack Crimp Type Rear Mount - Cable 2.6/50+75 S
Straight Bulkhead Jack Solder Type Cable .085
Straight Jack Clamp Type Cable 2.6/50+75 S
Straight Jack Clamp Type Cable 2/50 S
Straight Jack Crimp Type Cable 2.6/50 S
Straight Jack Crimp Type Cable 2.6/50+75 S
Straight Jack Crimp Type Cable 2/50 S
Straight Jack Solder Type Cable .085
Straight Male Receptacle for PCB Solder Legs
Straight PCB Receptacle
Straight Plug Clamp Type Cable 2.6/50+75 S
Straight Plug Clamp Type Cable 2/50 S
Straight Plug Crimp Type Cable 2.6/50 D
Straight Plug Crimp Type Cable 2.6/50 S
Straight Plug Crimp Type Cable 2.6/50+75 S
Straight Plug Crimp Type Cable 2/50 S
Straight Plug Full Crimp Type Cable 2.6/50 S
Straight Plug Full Crimp Type Cable 2/50 S
Straight Plug Solder Type Cable .085
Straight Vertical PC Board Jack
The IMP series is a press-on electrical contact, and so member of the MMP family. It allows a board to board application through the use of only one coaxial connector...
The Shadow ™ in the trade name for the best high definition BNC connector available at any price Shadow™ BNC connectors fit all standard broadcast cables and utilize most standard...
These connectors require a minimum package wall thickness of 0.250"" for proper retention.
These knurl mount receptacles can provide an economical alternative to flange mounted connectors, and are especially used in dense packaging applications. They should be used in panels at least 0.100""...
These surface mount P.C. board receptacles are available in top mount or edge mount types, in SMA, SMB, SMC, SSMB, SSMC, and 75Ω series. When mounted, they withstand torque, shear,...
TNC Female Adapter; WB = White Bronze finish. Create any inter-series or intra-series adapter you need in seconds! Our Universal Center Adapter is the key. Each Unidapt fitting has a...
Unidapt, Male Cable Connector, Straight, for RG-58/U, Attachment Style Crimp; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Unidapt, Rear Mount Bulkhead, Chassis Plug, Attachment Style Solder; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

<< Prev Next >>