Delta Electronics (Americas) Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Delta offers many series of panel mount power supplies for different needs. For example, the innovative PMC series with corrosion resistant aluminium body and the affordable PMT series with specifications... | |
| Delta's DVP, CliQ, CliQ II, and Chrome series power supplies offer a nominal output voltage of 12V/24V, a wide temperature range from -20°C to +75°C and a minimum holdup time... | |
| The PJ Open Frame series offers varieties of nominal output voltage with versatile configuration options as follows. C - Enclosed L - L Frame B - Open Frame (Bareboard) |