Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRP024V060W1AA

Description
AC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 603-1226-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
603-1226-ND
Industrial, DIN Rail Power Supplies 603-1226-ND
AC/DC DIN RAIL SUPPLY 24V 60W

AC/DC DIN RAIL SUPPLY 24V 60W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.5A; No. Of Outputs Delta Electronics/power - 52AH7037 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.5A; No. Of Outputs Delta Electronics/power
52AH7037
Power Supply, Ac-Dc, 24V, 2.5A; No. Of Outputs Delta Electronics/power 52AH7037
POWER SUPPLY, AC-DC, 24V, 2.5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:

POWER SUPPLY, AC-DC, 24V, 2.5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 603-1226-ND 52AH7037
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 2.5A; No. Of Outputs Delta Electronics/power
Type 1 DC Power Supply
Operating Temperature -20 to 75 C (-4 to 167 F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Switching Power Supplies - 1227858 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
View Details