Delta Electronics (Americas) Power Supply, Ac-Dc, 12V, 29A; Power Supply Approvals Delta Electronics/power PMT-12V350W1AK

Description
POWER SUPPLY, AC-DC, 12V, 29A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:348W; Output Voltage - Output 1:12V; Output Current - Output 1:29A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 29A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:348W; Output Voltage - Output 1:12V; Output Current - Output 1:29A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 29A; Power Supply Approvals Delta Electronics/power - 49AK0040 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 29A; Power Supply Approvals Delta Electronics/power
49AK0040
Power Supply, Ac-Dc, 12V, 29A; Power Supply Approvals Delta Electronics/power 49AK0040
POWER SUPPLY, AC-DC, 12V, 29A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:348W; Output Voltage - Output 1:12V; Output Current - Output 1:29A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 29A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:348W; Output Voltage - Output 1:12V; Output Current - Output 1:29A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AK0040
Product Name Power Supply, Ac-Dc, 12V, 29A; Power Supply Approvals Delta Electronics/power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details