Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRP024V480W3BA

Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote
Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CliQ II DIN Rail Power Supply, model DRP024V480W3B, provides a reliable 24 V DC output with a maximum current of 20 A, delivering a total output power of 480 W. It features a universal AC input voltage range of 320 to 600 Vac for three-phase systems and 360 to 600 Vac for two-phase systems, ensuring consistent performance without derating across the entire input range. The power supply is designed with a robust aluminum casing that is corrosion-resistant and can withstand shock and vibration according to IEC 60068-2 standards. This model supports a power boost capability, allowing for 150% output for 5 seconds and 200% for 2 seconds, making it suitable for applications requiring temporary high power. It operates efficiently across a wide temperature range from -25°C to +80°C, with a cold start capability at -40°C. The device is equipped with multiple protection features, including overvoltage, overload, and short circuit protection, ensuring safe operation in various environments. The CliQ II power supply is compliant with several safety standards, including IEC/EN/UL 62368-1 and IEC/EN/UL 60950-1, and is certified for worldwide use. Its compact dimensions of 121 x 140 x 117.3 mm and lightweight design (1.35 kg) make it suitable for DIN rail mounting in industrial applications.

Datasheet Summary
Powered by GS/AI

The CliQ II DIN Rail Power Supply, model DRP024V480W3B, provides a reliable 24 V DC output with a maximum current of 20 A, delivering a total output power of 480 W. It features a universal AC input voltage range of 320 to 600 Vac for three-phase systems and 360 to 600 Vac for two-phase systems, ensuring consistent performance without derating across the entire input range. The power supply is designed with a robust aluminum casing that is corrosion-resistant and can withstand shock and vibration according to IEC 60068-2 standards. This model supports a power boost capability, allowing for 150% output for 5 seconds and 200% for 2 seconds, making it suitable for applications requiring temporary high power. It operates efficiently across a wide temperature range from -25°C to +80°C, with a cold start capability at -40°C. The device is equipped with multiple protection features, including overvoltage, overload, and short circuit protection, ensuring safe operation in various environments. The CliQ II power supply is compliant with several safety standards, including IEC/EN/UL 62368-1 and IEC/EN/UL 60950-1, and is certified for worldwide use. Its compact dimensions of 121 x 140 x 117.3 mm and lightweight design (1.35 kg) make it suitable for DIN rail mounting in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1145-1037-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1145-1037-ND
Industrial, DIN Rail Power Supplies 1145-1037-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Delta Electronics/power - 52AH7058 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Delta Electronics/power
52AH7058
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Delta Electronics/power 52AH7058
POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1037-ND 52AH7058
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Delta Electronics/power
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 80 C (-13 to 176 F)
DC Output Current 20 amps 20 amps
AC Input Voltage 320.0 to 600.0 volts
Unlock Full Specs
to access all available technical data