Enclosed AC DC Converters 1 Output 5V 55A 85 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 5V, 55A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:275W; Output Voltage - Output 1:5V; Output Current - Output 1:55A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PMF-5V320WCAR-ND | 52AH7528 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 5V, 55A; Power Supply Approvals Delta Electronics/power |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| AC Input Voltage | 85.0 to 264.0 volts | |
| Regulatory Compliance | RoHS Compliant |