Delta Electronics (Americas) AC DC Converters PMU-13V155WCCA

Description
Enclosed AC DC Converters 1 Output 13.8V 11A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 13.8V 11A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1260-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1260-ND
AC DC Converters 1145-1260-ND
Enclosed AC DC Converters 1 Output 13.8V 11A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 13.8V 11A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 13.8V, 9.5A; Power Supply Approvals Delta Electronics/power - 52AH7624 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 13.8V, 9.5A; Power Supply Approvals Delta Electronics/power
52AH7624
Power Supply, Ac-Dc, 13.8V, 9.5A; Power Supply Approvals Delta Electronics/power 52AH7624
POWER SUPPLY, AC-DC, 13.8V, 9.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:151W; Output Voltage - Output 1:13.8V; Output Current - Output 1:9.5A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 13.8V, 9.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:151W; Output Voltage - Output 1:13.8V; Output Current - Output 1:9.5A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1260-ND 52AH7624
Product Name AC DC Converters Power Supply, Ac-Dc, 13.8V, 9.5A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
AC-DC Power Supplies - CUT35-522/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Dual or Triple output Cover and baseplate options CH1 is isolated from CH 2 & 3
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers