Delta Electronics (Americas) AC DC Converters PMU-27V155WCCA

Description
Enclosed AC DC Converters 1 Output 27.6V 5.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 27.6V 5.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1262-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1262-ND
AC DC Converters 1145-1262-ND
Enclosed AC DC Converters 1 Output 27.6V 5.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 27.6V 5.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 27.6V, 4A; Power Supply Approvals Delta Electronics/power - 52AH7626 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 27.6V, 4A; Power Supply Approvals Delta Electronics/power
52AH7626
Power Supply, Ac-Dc, 27.6V, 4A; Power Supply Approvals Delta Electronics/power 52AH7626
POWER SUPPLY, AC-DC, 27.6V, 4A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:151W; Output Voltage - Output 1:27.6V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 27.6V, 4A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:151W; Output Voltage - Output 1:27.6V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1262-ND 52AH7626
Product Name AC DC Converters Power Supply, Ac-Dc, 27.6V, 4A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 27.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 203S-30kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details