Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRP012V060W1AA

Description
AC/DC DIN RAIL SUPPLY 12V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 603-1236-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
603-1236-ND
Industrial, DIN Rail Power Supplies 603-1236-ND
AC/DC DIN RAIL SUPPLY 12V 60W

AC/DC DIN RAIL SUPPLY 12V 60W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Delta Electronics/power - 52AH7035 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Delta Electronics/power
52AH7035
Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Delta Electronics/power 52AH7035
POWER SUPPLY, AC-DC, 12V, 5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 603-1236-ND 52AH7035
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Delta Electronics/power
Type 1 DC Power Supply
Operating Temperature -20 to 80 C (-4 to 176 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Bench Power Supplies - 1026035 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 500.0 volts
DC Output Current 10 amps
View Details