Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRP024V120W1BA

Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 603-1636-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
603-1636-ND
Industrial, DIN Rail Power Supplies 603-1636-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Delta Electronics/power - 52AH7046 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Delta Electronics/power
52AH7046
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Delta Electronics/power 52AH7046
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 603-1636-ND 52AH7046
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Delta Electronics/power
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 85 C (-4 to 185 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Bench Power Supplies - 1233639 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 27.2 volts
DC Output Current 3 amps
View Details