Delta Electronics (Americas) AC DC Converters PMT-D2V100W1AG

Description
Enclosed AC DC Converters 2 Output 24V 5V 3.5A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 24V 5V 3.5A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-D2V100W1AG-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-D2V100W1AG-ND
AC DC Converters PMT-D2V100W1AG-ND
Enclosed AC DC Converters 2 Output 24V 5V 3.5A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 24V 5V 3.5A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V/5V, 3.5A/3A; Power Supply Approvals Delta Electronics/power - 52AH7571 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V/5V, 3.5A/3A; Power Supply Approvals Delta Electronics/power
52AH7571
Power Supply, Ac-Dc, 24V/5V, 3.5A/3A; Power Supply Approvals Delta Electronics/power 52AH7571
POWER SUPPLY, AC-DC, 24V/5V, 3.5A/3A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:99W; Output Voltage - Output 1:24V; Output Current - Output 1:3.5A; Output Voltage - Output 2:5V; Output Voltage - Output 3:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V/5V, 3.5A/3A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:99W; Output Voltage - Output 1:24V; Output Current - Output 1:3.5A; Output Voltage - Output 2:5V; Output Voltage - Output 3:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-D2V100W1AG-ND 52AH7571
Product Name AC DC Converters Power Supply, Ac-Dc, 24V/5V, 3.5A/3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1176615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details