Delta Electronics (Americas) AC DC Converters PMT-48V150W2CA

Description
AC/DC CONVERTER 48V 158W
Request a Quote Datasheet
Description
AC/DC CONVERTER 48V 158W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-48V150W2CA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-48V150W2CA-ND
AC DC Converters 1145-PMT-48V150W2CA-ND
AC/DC CONVERTER 48V 158W

AC/DC CONVERTER 48V 158W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 3.3A; Power Supply Approvals Delta Electronics/power - 84AJ1376 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 3.3A; Power Supply Approvals Delta Electronics/power
84AJ1376
Power Supply, Ac-Dc, 48V, 3.3A; Power Supply Approvals Delta Electronics/power 84AJ1376
POWER SUPPLY, AC-DC, 48V, 3.3A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:158.4W; Output Voltage - Output 1:48V; Output Current - Output 1:3.3A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 48V, 3.3A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:158.4W; Output Voltage - Output 1:48V; Output Current - Output 1:3.3A; Output Voltage - Output 2:

Supplier's Site
Power Supply, Ac-Dc, 48V, 3.3A Rohs Compliant Delta Electronics/power - 66AJ7614 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 3.3A Rohs Compliant Delta Electronics/power
66AJ7614
Power Supply, Ac-Dc, 48V, 3.3A Rohs Compliant Delta Electronics/power 66AJ7614
POWER SUPPLY, AC-DC, 48V, 3.3A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 48V, 3.3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-PMT-48V150W2CA-ND 84AJ1376 66AJ7614
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 3.3A; Power Supply Approvals Delta Electronics/power Power Supply, Ac-Dc, 48V, 3.3A Rohs Compliant Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) - PS8-300ATX-ZBE - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / BSMI / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers