Delta Electronics (Americas) AC DC Converters PMT-48V35W2BA

Description
AC/DC CONVERTER 48V 38W
Request a Quote Datasheet
Description
AC/DC CONVERTER 48V 38W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-48V35W2BA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-48V35W2BA-ND
AC DC Converters 1145-PMT-48V35W2BA-ND
AC/DC CONVERTER 48V 38W

AC/DC CONVERTER 48V 38W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.8A; Power Supply Approvals Delta Electronics/power - 84AJ1378 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.8A; Power Supply Approvals Delta Electronics/power
84AJ1378
Power Supply, Ac-Dc, 48V, 0.8A; Power Supply Approvals Delta Electronics/power 84AJ1378
POWER SUPPLY, AC-DC, 48V, 0.8A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:38.4W; Output Voltage - Output 1:48V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.8A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:38.4W; Output Voltage - Output 1:48V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-PMT-48V35W2BA-ND 84AJ1378
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 0.8A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data