Delta Electronics (Americas) AC DC Converters PMT-D1V100W1AH

Description
Enclosed AC DC Converters 2 Output 12V 5V 7A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 12V 5V 7A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-D1V100W1AH-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-D1V100W1AH-ND
AC DC Converters PMT-D1V100W1AH-ND
Enclosed AC DC Converters 2 Output 12V 5V 7A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 12V 5V 7A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V/5V, 7A/3A; Power Supply Approvals Delta Electronics/power - 52AH7569 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V/5V, 7A/3A; Power Supply Approvals Delta Electronics/power
52AH7569
Power Supply, Ac-Dc, 12V/5V, 7A/3A; Power Supply Approvals Delta Electronics/power 52AH7569
POWER SUPPLY, AC-DC, 12V/5V, 7A/3A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:99W; Output Voltage - Output 1:12V; Output Current - Output 1:7A; Output Voltage - Output 2:5V; Output Current - Output 2:3A

POWER SUPPLY, AC-DC, 12V/5V, 7A/3A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:99W; Output Voltage - Output 1:12V; Output Current - Output 1:7A; Output Voltage - Output 2:5V; Output Current - Output 2:3A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-D1V100W1AH-ND 52AH7569
Product Name AC DC Converters Power Supply, Ac-Dc, 12V/5V, 7A/3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - WSU075-2400-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details