Delta Electronics (Americas) AC DC Converters PJ-5V15WLNA

Description
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PJ-5V15WLNA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PJ-5V15WLNA-ND
AC DC Converters PJ-5V15WLNA-ND
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Delta Electronics/power - 52AH7441 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Delta Electronics/power
52AH7441
Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Delta Electronics/power 52AH7441
POWER SUPPLY, AC-DC, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, FixedRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, FixedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PJ-5V15WLNA-ND 52AH7441
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-12-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 33.3 amps
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details