Delta Electronics (Americas) AC DC Converters PJT-15V65WBAA

Description
Open Frame AC DC Converters 1 Output 15V 4.2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 4.2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PJT-15V65WBAA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PJT-15V65WBAA-ND
AC DC Converters PJT-15V65WBAA-ND
Open Frame AC DC Converters 1 Output 15V 4.2A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 4.2A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 4.2A; Power Supply Approvals Delta Electronics/power - 52AH7461 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 4.2A; Power Supply Approvals Delta Electronics/power
52AH7461
Power Supply, Ac-Dc, 15V, 4.2A; Power Supply Approvals Delta Electronics/power 52AH7461
POWER SUPPLY, AC-DC, 15V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):63W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed

POWER SUPPLY, AC-DC, 15V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):63W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PJT-15V65WBAA-ND 52AH7461
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 4.2A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage - Modular DC-DC Converters -  - Acopian Power Supplies
Specs
Type Current Source; DC-DC Converter; Programmable Power Supply; High Voltage
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
DC Power Supply - DCS150-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details