Delta Electronics (Americas) AC DC Converters PJ-24V30WBNA

Description
Open Frame, Conformal Coated AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame, Conformal Coated AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1055-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1055-ND
AC DC Converters 1145-1055-ND
Open Frame, Conformal Coated AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input

Open Frame, Conformal Coated AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.3A Rohs Compliant Delta Electronics/power - 25AJ2633 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.3A Rohs Compliant Delta Electronics/power
25AJ2633
Power Supply, Ac-Dc, 24V, 1.3A Rohs Compliant Delta Electronics/power 25AJ2633
POWER SUPPLY, AC-DC, 24V, 1.3A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 1.3A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Delta Electronics/power - 52AH7430 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Delta Electronics/power
52AH7430
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Delta Electronics/power 52AH7430
POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):31.2W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):31.2W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-1055-ND 25AJ2633 52AH7430
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.3A Rohs Compliant Delta Electronics/power Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Type AC Power Source
Technology PWM technology
Applications Industrial, engineering, academic and laboratory applications
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details