Delta Electronics (Americas) AC DC Converters PJT-12V100WBBA

Description
Open Frame AC DC Converters 1 Output 12V 6.67A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 6.67A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1119-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1119-ND
AC DC Converters 1145-1119-ND
Open Frame AC DC Converters 1 Output 12V 6.67A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 6.67A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 6.67A; Power Supply Approvals Delta Electronics/power - 52AH7455 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 6.67A; Power Supply Approvals Delta Electronics/power
52AH7455
Power Supply, Ac-Dc, 12V, 6.67A; Power Supply Approvals Delta Electronics/power 52AH7455
POWER SUPPLY, AC-DC, 12V, 6.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W; Power Rating (Convection Cooling):80W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 6.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W; Power Rating (Convection Cooling):80W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1119-ND 52AH7455
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 6.67A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details