Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRC-24V10W1AZ

Description
AC/DC DIN RAIL SUPPLY 24V 10W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1145-1042-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1145-1042-ND
Industrial, DIN Rail Power Supplies 1145-1042-ND
AC/DC DIN RAIL SUPPLY 24V 10W

AC/DC DIN RAIL SUPPLY 24V 10W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Delta Electronics/power - 52AH7005 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Delta Electronics/power
52AH7005
Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Delta Electronics/power 52AH7005
POWER SUPPLY, AC-DC, 12V, 0.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1042-ND 52AH7005
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Delta Electronics/power
Type 1 DC Power Supply
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Current 0.4200 amps 0.4200 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 4876743 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details