Delta Electronics (Americas) AC DC Converters MDS-100APS24 BA

Description
Open Frame AC DC Converters 1 Output 24V 4.2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 4.2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1012-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1012-ND
AC DC Converters 1145-1012-ND
Open Frame AC DC Converters 1 Output 24V 4.2A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 4.2A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4.17A; Power Supply Approvals Delta Electronics/power - 52AH7281 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.17A; Power Supply Approvals Delta Electronics/power
52AH7281
Power Supply, Ac-Dc, 24V, 4.17A; Power Supply Approvals Delta Electronics/power 52AH7281
POWER SUPPLY, AC-DC, 24V, 4.17A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.17A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1012-ND 52AH7281
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 4.17A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
4 suppliers
Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details