Open Frame AC DC Converters 1 Output 18V 2.2A 90 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 18V, 2.22A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1145-1001-ND | 52AH7265 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 18V, 2.22A; Power Supply Approvals Delta Electronics/power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Form Factor | Open Frame | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |