Delta Electronics (Americas) AC DC Converters MDS-400APB12 AA

Description
Open Frame AC DC Converters 1 Output 12V 33.33A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 33.33A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1258-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1258-ND
AC DC Converters 1145-1258-ND
Open Frame AC DC Converters 1 Output 12V 33.33A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 33.33A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 33.33A; Power Supply Approvals Delta Electronics/power - 52AH7310 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 33.33A; Power Supply Approvals Delta Electronics/power
52AH7310
Power Supply, Ac-Dc, 12V, 33.33A; Power Supply Approvals Delta Electronics/power 52AH7310
POWER SUPPLY, AC-DC, 12V, 33.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Convection Cooling):200W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 33.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Convection Cooling):200W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1258-ND 52AH7310
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 33.33A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - WAU160-750T-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details