AC DC Converters Output Input
POWER SUPPLY, AC-DC, 7 O/P, 350W; Power Supply Approvals:ITE & Medical; No. of Outputs:7Outputs; Output Power Max:350W; Output Voltage - Output 1:3.3V; Output Current - Output 1:8A; Output Voltage - Output 2:5V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1145-1211-ND | 52AH7307 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 7 O/p, 350W; Power Supply Approvals Delta Electronics/power |
| Type | Medical Power Supply; 1 | DC Power Supply |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 3.3 volts |