Delta Electronics (Americas) AC DC Converters PJ-12V100WCNA

Description
Enclosed, Conformal Coated AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed, Conformal Coated AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1026-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1026-ND
AC DC Converters 1145-1026-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 12V 8.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 8.5A Delta Electronics/power - 25AJ2619 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 8.5A Delta Electronics/power
25AJ2619
Power Supply, Ac-Dc, 12V, 8.5A Delta Electronics/power 25AJ2619
POWER SUPPLY, AC-DC, 12V, 8.5A

POWER SUPPLY, AC-DC, 12V, 8.5A

Supplier's Site
Power Supply, Ac-Dc, 12V, 8.5A; Power Supply Approvals Delta Electronics/power - 52AH7399 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 8.5A; Power Supply Approvals Delta Electronics/power
52AH7399
Power Supply, Ac-Dc, 12V, 8.5A; Power Supply Approvals Delta Electronics/power 52AH7399
POWER SUPPLY, AC-DC, 12V, 8.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:102W; Output Voltage - Output 1:12V; Output Current - Output 1:8.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 8.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:102W; Output Voltage - Output 1:12V; Output Current - Output 1:8.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-1026-ND 25AJ2619 52AH7399
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 8.5A Delta Electronics/power Power Supply, Ac-Dc, 12V, 8.5A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-U12012-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details