Delta Electronics (Americas) AC DC Converters PMT-48V150W1AG

Description
Enclosed AC DC Converters 1 Output 48V 3.3A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 3.3A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-48V150W1AG-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-48V150W1AG-ND
AC DC Converters PMT-48V150W1AG-ND
Enclosed AC DC Converters 1 Output 48V 3.3A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 3.3A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 3.3A; Power Supply Approvals Delta Electronics/power - 52AH7614 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 3.3A; Power Supply Approvals Delta Electronics/power
52AH7614
Power Supply, Ac-Dc, 48V, 3.3A; Power Supply Approvals Delta Electronics/power 52AH7614
POWER SUPPLY, AC-DC, 48V, 3.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:158.4W; Output Voltage - Output 1:48V; Output Current - Output 1:3.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 3.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:158.4W; Output Voltage - Output 1:48V; Output Current - Output 1:3.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-48V150W1AG-ND 52AH7614
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 3.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC Power Supply - DHP80-125 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 15000 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details