Delta Electronics (Americas) AC DC Converters PMC-24V050W1AA

Description
Enclosed AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 603-1242-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
603-1242-ND
AC DC Converters 603-1242-ND
Enclosed AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power - 52AH7494 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power
52AH7494
Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power 52AH7494
POWER SUPPLY, AC-DC, 24V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 603-1242-ND 52AH7494
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data