Delta Electronics (Americas) AC DC Converters PMT-30V50W2BA

Description
AC/DC CONVERTER 30V 50W
Request a Quote Datasheet
Description
AC/DC CONVERTER 30V 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-30V50W2BA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-30V50W2BA-ND
AC DC Converters 1145-PMT-30V50W2BA-ND
AC/DC CONVERTER 30V 50W

AC/DC CONVERTER 30V 50W

Buy Now Datasheet
Power Supply, Ac-Dc, 30V, 1.7A; Power Supply Approvals Delta Electronics/power - 84AJ1365 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 30V, 1.7A; Power Supply Approvals Delta Electronics/power
84AJ1365
Power Supply, Ac-Dc, 30V, 1.7A; Power Supply Approvals Delta Electronics/power 84AJ1365
POWER SUPPLY, AC-DC, 30V, 1.7A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:51W; Output Voltage - Output 1:30V; Output Current - Output 1:1.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 30V, 1.7A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:51W; Output Voltage - Output 1:30V; Output Current - Output 1:1.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-PMT-30V50W2BA-ND 84AJ1365
Product Name AC DC Converters Power Supply, Ac-Dc, 30V, 1.7A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1436-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details