Delta Electronics (Americas) AC DC Converters PMF-24V240WCAB

Description
Enclosed AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMF-24V240WCAB-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMF-24V240WCAB-ND
AC DC Converters PMF-24V240WCAB-ND
Enclosed AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Delta Electronics/power - 52AH7515 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Delta Electronics/power
52AH7515
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Delta Electronics/power 52AH7515
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMF-24V240WCAB-ND 52AH7515
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203L-15kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers