Delta Electronics (Americas) AC DC Converters MDS-300APB24 AA

Description
Open Frame AC DC Converters 1 Output 24V 10A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 10A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1137-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1137-ND
AC DC Converters 1145-1137-ND
Open Frame AC DC Converters 1 Output 24V 10A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 10A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Delta Electronics/power - 52AH7305 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Delta Electronics/power
52AH7305
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Delta Electronics/power 52AH7305
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Convection Cooling):240W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:24V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Convection Cooling):240W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1137-ND 52AH7305
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

40W Slimline Single Phase  Single Output Power Supplies - PS-S4012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Power Supply - 329871 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details