DIN-RAIL CLIQ-M 960W/24V 3 PH
POWER SUPPLY, AC-DC, 24V, 40A
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1145-DRM-24V960W3PN-ND | 25AJ0779 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 40A Delta Electronics/power |
| Type | 1 | DC Power Supply |