Delta Electronics (Americas) AC DC Converters MDS-100BPS12 BA

Description
Open Frame AC DC Converters 1 Output 12V 6.67A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 6.67A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1111-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1111-ND
AC DC Converters 1145-1111-ND
Open Frame AC DC Converters 1 Output 12V 6.67A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 6.67A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 6.6A; Power Supply Approvals Delta Electronics/power - 52AH7283 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 6.6A; Power Supply Approvals Delta Electronics/power
52AH7283
Power Supply, Ac-Dc, 12V, 6.6A; Power Supply Approvals Delta Electronics/power 52AH7283
POWER SUPPLY, AC-DC, 12V, 6.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:90V AC to 264V AC

POWER SUPPLY, AC-DC, 12V, 6.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):100W @ 10CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:90V AC to 264V AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1111-ND 52AH7283
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 6.6A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details